location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Liebherr WK 201 Compressor wine cooler Freestanding Stainless steel 200 bottle(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Liebherr Check ‘Liebherr’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WK 201
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WK201
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9005382189795
Category:
Equipment used for the cooling of wine e.g. insulated container.
Wine Coolers Check ‘Liebherr’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Liebherr: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:21:08
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Liebherr WK 201 Compressor wine cooler Freestanding Stainless steel 200 bottle(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Compressor wine cooler 200 bottle(s) Stainless steel
  • - Number of shelves: 5 Number of doors: 1
  • - Wine cooler net capacity: 377 L
  • - 39 dB
  • - 103 kWh
  • - LCD Built-in display Temperature alarm
More>>>
Short summary description Liebherr WK 201 Compressor wine cooler Freestanding Stainless steel 200 bottle(s):
This short summary of the Liebherr WK 201 Compressor wine cooler Freestanding Stainless steel 200 bottle(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Liebherr WK 201, Compressor wine cooler, Freestanding, 200 bottle(s), SN-T, Stainless steel

Long summary description Liebherr WK 201 Compressor wine cooler Freestanding Stainless steel 200 bottle(s):
This is an auto-generated long summary of Liebherr WK 201 Compressor wine cooler Freestanding Stainless steel 200 bottle(s) based on the first three specs of the first five spec groups.

Liebherr WK 201. Appliance placement: Freestanding, Housing color: Stainless steel, Inner color: Black. Bottles capacity: 200 bottle(s), Product type: Compressor wine cooler, Climate class: SN-T. Display type: LCD. Annual energy consumption: 103 kWh, AC input voltage: 220-240 V, Current: 0.5 A. Width: 23.6" (600 mm), Depth: 29.1" (739 mm), Height: 65" (1650 mm)