location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lian Li PC-B70B Full Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lian Li Check ‘Lian Li’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC-B70B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C99B70B000
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Lian Li’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lian Li: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lian Li PC-B70B Full Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Full Tower PC
  • - ATX, EATX, micro ATX
  • - Aluminum
  • - Black
Guarantee:
Long product name Lian Li PC-B70B Full Tower Black :
The short editorial description of Lian Li PC-B70B Full Tower Black

PC-B70B, Tower, Aluminum, 5 x 5.25", 1 x 3.5", 10 x HDD, E-ATX, ATX, M-ATX, 4 x USB 2.0, 1 x IEEE1394, 1 x ESATA, Black
More>>>
Short summary description Lian Li PC-B70B Full Tower Black:
This short summary of the Lian Li PC-B70B Full Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lian Li PC-B70B, Full Tower, PC, Black, ATX, EATX, micro ATX, Aluminum, 2x 140 mm

Long summary description Lian Li PC-B70B Full Tower Black:
This is an auto-generated long summary of Lian Li PC-B70B Full Tower Black based on the first three specs of the first five spec groups.

Lian Li PC-B70B. Form factor: Full Tower, Type: PC, Product color: Black. Front fans installed: 2x 140 mm, Rear fans installed: 2x 120 mm. Width: 8.66" (220 mm), Depth: 23.2" (590 mm), Height: 23.4" (595 mm). External drive bays: 1 x 3.5", 5 x 5.25"