LG logo

LG W2242T-PF, Piano-Black computer monitor 22" 1680 x 1050 pixels

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85429
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG W2242T-PF, Piano-Black computer monitor 22" 1680 x 1050 pixels:

LG W2242T-PF, Piano-Black, 22", 1680 x 1050 pixels, 5 ms, Black

Long summary description LG W2242T-PF, Piano-Black computer monitor 22" 1680 x 1050 pixels:

LG W2242T-PF, Piano-Black. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.