LG logo

LG V4WD85S1 washer dryer Front-load White E

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62009
Info modified on:
27 May 2024, 14:56:44
Short summary description LG V4WD85S1 washer dryer Front-load White E:

LG V4WD85S1, Front-load, White, Left, Rotary, Wireless, Cold, 11 lbs (5 kg)

Long summary description LG V4WD85S1 washer dryer Front-load White E:

LG V4WD85S1. Loading type: Front-load, Product color: White, Door hinge: Left. Drying capacity: 11 lbs (5 kg), Maximum spin speed: 1400 RPM, Spin-drying class: B. Energy efficiency class (washing): D, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 48 L. Depth: 22" (560 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.