location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG R700-U.APEKV laptop Intel® Core™2 Duo T7250 17.1" 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 8600M GS Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R700-U.APEKV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R700-U.APEKV
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG R700-U.APEKV laptop Intel® Core™2 Duo T7250 17.1" 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 8600M GS Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T7250 2 GHz
  • - 17.1" 1680 x 1050 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz 2 x 1 GB
  • - 250 GB
  • - NVIDIA GeForce Go 8600M GS
  • - Bluetooth 2.0+EDR
  • - 90 W
  • - Windows Vista Home Premium
More>>>
Short summary description LG R700-U.APEKV laptop Intel® Core™2 Duo T7250 17.1" 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 8600M GS Windows Vista Home Premium:
This short summary of the LG R700-U.APEKV laptop Intel® Core™2 Duo T7250 17.1" 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 8600M GS Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

LG R700-U.APEKV, Intel® Core™2 Duo, 2 GHz, 17.1", 1680 x 1050 pixels, 2 GB, 250 GB

Long summary description LG R700-U.APEKV laptop Intel® Core™2 Duo T7250 17.1" 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 8600M GS Windows Vista Home Premium:
This is an auto-generated long summary of LG R700-U.APEKV laptop Intel® Core™2 Duo T7250 17.1" 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 8600M GS Windows Vista Home Premium based on the first three specs of the first five spec groups.

LG R700-U.APEKV. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 17.1", Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA GeForce Go 8600M GS. Operating system installed: Windows Vista Home Premium. Weight: 7.94 lbs (3.6 kg)

Display
Display diagonal *
17.1"
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7250
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tcase
68 °C
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA GeForce Go 8600M GS
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
HD Audio
Number of built-in speakers
2
Speaker power
1 W
Built-in subwoofer
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® PM965 Express
Keyboard
Pointing device
Touchpad
Keyboard number of keys
103
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLA49
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
31728
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
4400 mAh
Power
AC adapter power
90 W
Weight & dimensions
Width
15.6" (395 mm)
Depth
10.9" (278 mm)
Height (front)
1.04" (2.65 cm)
Height (rear)
1.37" (3.49 cm)
Weight *
7.94 lbs (3.6 kg)
Packaging content
Handheld remote control
Yes
Other features
Wireless technology
802.11a/g/n
AC adapter included
Yes
Infrared data port
Yes
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
No
TV tuner type
Analogue & DVB-T
Brand Image Article code product Stock Price from
LG E500-U.AP36V laptop Intel® Core™2 Duo T5550 15.4" 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 8600M GS Windows Vista Home Premium Black LG E500-U.AP36V laptop Intel® Core™2 Duo T5550 15.4" 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 8600M GS Windows Vista Home Premium Black
(show image)
E500-U.AP36V E500-U.AP36V 0.00
(excl. VAT)
0 (incl. VAT)
LG E200-A.CPP3V laptop Intel® Pentium® T2390 12.1" 3 GB DDR2-SDRAM 200 GB AMD Radeon X1250 Windows Vista Home Premium Pink LG E200-A.CPP3V laptop Intel® Pentium® T2390 12.1" 3 GB DDR2-SDRAM 200 GB AMD Radeon X1250 Windows Vista Home Premium Pink
(show image)
E200-A.CPP3V E200-A.CPP3V 0.00
(excl. VAT)
0 (incl. VAT)
LG R405-A.CBSXV laptop Intel® Pentium® T2370 14.1" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1250 Windows Vista Business Black LG R405-A.CBSXV laptop Intel® Pentium® T2370 14.1" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1250 Windows Vista Business Black
(show image)
R405-A.CBSXV R405-A.CBSXV 0.00
(excl. VAT)
0 (incl. VAT)