location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG R500-CP59B Intel® Core™2 Duo T5250 15.4" 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 8400M GS Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R500-CP59B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R500-C.CP59B
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG R500-CP59B Intel® Core™2 Duo T5250 15.4" 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 8400M GS Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T5250 1.5 GHz
  • - 15.4" 1680 x 1050 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz
  • - 200 GB
  • - NVIDIA® GeForce® 8400M GS
  • - Bluetooth 2.0+EDR
  • - 90 W
  • - Windows Vista Business
Long product name LG R500-CP59B Intel® Core™2 Duo T5250 15.4" 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 8400M GS Windows Vista Business :
The short editorial description of LG R500-CP59B Intel® Core™2 Duo T5250 15.4" 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 8400M GS Windows Vista Business

R500-CP59B
More>>>
LG R500-CP59B Intel® Core™2 Duo T5250 15.4" 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 8400M GS Windows Vista Business:
The official marketing text of LG R500-CP59B Intel® Core™2 Duo T5250 15.4" 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 8400M GS Windows Vista Business as supplied by the manufacturer

15.4" Widescreen Powerful Business Notebook
-The Latest Intel® Centrino® Duo Mobile Technology.
-Genuine Windows® Vista™ Business.
-The Latest Wireless Technology:Intel® Next-Gen Wireless-N.
-Powerful Discrete Graphics: NVIDIA® GeForce® 8400M/8600M GS.
-Cinematic Sounds: SRS WOW HD, SRS TruSurround XT.
-Integrated 1.3Mega Pixel Webcam.

Short summary description LG R500-CP59B Intel® Core™2 Duo T5250 15.4" 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 8400M GS Windows Vista Business:
This short summary of the LG R500-CP59B Intel® Core™2 Duo T5250 15.4" 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 8400M GS Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

LG R500-CP59B, Intel® Core™2 Duo, 1.5 GHz, 15.4", 1680 x 1050 pixels, 2 GB, 200 GB

Long summary description LG R500-CP59B Intel® Core™2 Duo T5250 15.4" 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 8400M GS Windows Vista Business:
This is an auto-generated long summary of LG R500-CP59B Intel® Core™2 Duo T5250 15.4" 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 8400M GS Windows Vista Business based on the first three specs of the first five spec groups.

LG R500-CP59B. Processor family: Intel® Core™2 Duo, Processor model: T5250, Processor frequency: 1.5 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: NVIDIA® GeForce® 8400M GS. Operating system installed: Windows Vista Business. Weight: 6.17 lbs (2.8 kg)

Display
Display diagonal *
15.4"
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5250
Processor cores
2
Processor threads
2
Processor frequency *
1.5 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
65, 35
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Processor upgrade
T7700
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Maximum internal memory *
2 GB
Storage
Total storage capacity *
200 GB
HDD interface
SATA
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 8400M GS
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
24bit HD
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
10/100/1000MB Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Line-in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
2
Serial ports quantity
4
Performance
Motherboard chipset
Intel® PM965 Express
Keyboard
Pointing device
Touchpad + Scroll zone
Keyboard number of keys
99
Software
Pre-installed software
LG SmartCam, SCM
Operating system installed *
Windows Vista Business
Bundled software
Power2Go, Recovery Center, LG Intelligent Update.
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
30786
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
2600 mAh
Power
AC adapter power
90 W
Security
Fingerprint reader
Yes
Weight & dimensions
Width
14.1" (357 mm)
Depth
10.2" (260 mm)
Height
1.3" (33 mm)
Weight *
6.17 lbs (2.8 kg)
Other features
Wireless technology
Intel Next-Gen Wireless-N/Intel Pro/Wireless 3945ABG
Infrared data port
No
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:54:37
Uk has collected 1 expert review for LG R500-CP59B Intel® Core™2 Duo T5250 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 8400M GS Windows Vista Business but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
notebookreview.com
Updated:
2011-10-03 22:54:37
The LG R500 is the new top-of-the-line notebook in the R-series from LG Electronics.
Good Excellent performance, Awesome screen, Solid construction, Minimal bloatware, Low heat and minimal noise...
Bad Poor location for multicard reader, Glossy "wave" pattern is beautiful or ugly depending on your point of view, Annoying blinking LED when you browse the internet.
Bottom line The LG R500 is a solid business notebook with plenty of power for consumers interested in everyday gaming. The quality 15.4" glossy display, durable build, sizable hard drive, and a good selection of ports help make the R500 great for business pro...
0%