LG logo

LG PW1500-MA data projector Standard throw projector 1500 ANSI lumens DLP WXGA (1280x800) 3D White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94810
Info modified on:
14 Mar 2024, 19:33:36
Short summary description LG PW1500-MA data projector Standard throw projector 1500 ANSI lumens DLP WXGA (1280x800) 3D White:

LG PW1500-MA, 1500 ANSI lumens, DLP, WXGA (1280x800), 100000:1, 16:10, 25 - 100"

Long summary description LG PW1500-MA data projector Standard throw projector 1500 ANSI lumens DLP WXGA (1280x800) 3D White:

LG PW1500-MA. Projector brightness: 1500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 30000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Throw ratio: 1.4:1, Offset: 100%. Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.