LG NeoChef MJ3965BCR, Countertop, Combination microwave, 39 L, 1100 W, Built-in display, Rotary, Touch
LG NeoChef MJ3965BCR. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 39 L, Microwave power: 1100 W, Built-in display, Control type: Rotary, Touch, Product color: Black