LG logo

LG L204WS-SF, 20", TFT, Wide computer monitor 20" 1680 x 1050 pixels Silver

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180105
Info modified on:
22 Aug 2022, 16:27:37
Short summary description LG L204WS-SF, 20", TFT, Wide computer monitor 20" 1680 x 1050 pixels Silver:

LG L204WS-SF, 20", TFT, Wide, 20", 1680 x 1050 pixels, 5 ms, Silver

Long summary description LG L204WS-SF, 20", TFT, Wide computer monitor 20" 1680 x 1050 pixels Silver:

LG L204WS-SF, 20", TFT, Wide. Display diagonal: 20", Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.