location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG L1530B computer monitor 15" 1024 x 768 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1530B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1530B
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG L1530B computer monitor 15" 1024 x 768 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15"
  • - 1024 x 768 pixels
  • - 16 ms 250 cd/m² 400:1
  • - 28 W
Long product name LG L1530B computer monitor 15" 1024 x 768 pixels Silver :
The short editorial description of LG L1530B computer monitor 15" 1024 x 768 pixels Silver

L1530B 15"TFT / 1024 x 768 @ 75 Hz / 250 cd/m2 / 450:1 / 15 Pin D-Sub, DVI-D / TCO 99
More>>>
LG L1530B computer monitor 15" 1024 x 768 pixels Silver:
The official marketing text of LG L1530B computer monitor 15" 1024 x 768 pixels Silver as supplied by the manufacturer

The ergonomic design of the 30 Series makes it perfect for the working environment. With a sophisticated circular stand and streamlined curved
back, a quick response time, integrated Flatron f Engine technology for high digital picture quality, high contrast ratio and a new standard in brightness, users looking for a balance between design and performance need look no further.

Short summary description LG L1530B computer monitor 15" 1024 x 768 pixels Silver:
This short summary of the LG L1530B computer monitor 15" 1024 x 768 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG L1530B, 15", 1024 x 768 pixels, 16 ms, Silver

Long summary description LG L1530B computer monitor 15" 1024 x 768 pixels Silver:
This is an auto-generated long summary of LG L1530B computer monitor 15" 1024 x 768 pixels Silver based on the first three specs of the first five spec groups.

LG L1530B. Display diagonal: 15", Display resolution: 1024 x 768 pixels, Response time: 16 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°. Product color: Silver

Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
16 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Display number of colors *
16.78 million colors
Horizontal scan range
31 - 63 kHz
Vertical scan range
56 - 75 Hz
Design
Product color *
Silver
Design
Certification
TCO 99, ISO 13406-2, UL, TUV-GS, SEMKO, GOST, CE, FCC-B, VCCI-2, C-TICK, EPA Energy Star
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
28 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
13.8" (350 mm)
Depth (without stand)
4.72" (120 mm)
Height (without stand)
15" (381 mm)
Weight (without stand)
10.1 lbs (4.6 kg)
Brand Image Article code product Stock Price from
LG L177WSB-PF computer monitor 17" 1440 x 900 pixels Black LG L177WSB-PF computer monitor 17" 1440 x 900 pixels Black
(show image)
L177WSB-PF L177WSB-PF 0.00
(excl. VAT)
0 (incl. VAT)
LG W1942SM-BF computer monitor 19" 1440 x 900 pixels Black LG W1942SM-BF computer monitor 19" 1440 x 900 pixels Black
(show image)
W1942SM-BF W1942SM-BF 0.00
(excl. VAT)
0 (incl. VAT)
LG L1754SM-PF computer monitor 17" 1280 x 1024 pixels Black LG L1754SM-PF computer monitor 17" 1280 x 1024 pixels Black
(show image)
L1754SM-PF L1754SM-PF 0.00
(excl. VAT)
0 (incl. VAT)