LG HF60LS, 1400 ANSI lumens, LED, 1080p (1920x1080), 150000:1, 16:9, 30 - 120"
LG HF60LS. Projector brightness: 1400 ANSI lumens, Projection technology: LED, Projector native resolution: 1080p (1920x1080). Service life of light source: 30000 h. RMS rated power: 6 W. Product type: Standard throw projector, Market positioning: Portable, Product color: White. Power source: AC