LG GS101, Bar, Single SIM, 1.5", 0 MP, 950 mAh, White
LG GS101. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 1.5", Display resolution: 128 x 128 pixels. Rear camera resolution (numeric): 0 MP. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 950 mAh, Standby time (2G): 800 h. Weight: 2.47 oz (70 g). Product color: White