LG logo

LG BP40NS20 optical disc drive Blu-Ray ROM Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7442
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG BP40NS20 optical disc drive Blu-Ray ROM Silver:

LG BP40NS20, Silver, Tray, Horizontal, Blu-Ray ROM, USB 2.0, BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-R DL,...

Long summary description LG BP40NS20 optical disc drive Blu-Ray ROM Silver:

LG BP40NS20. Product color: Silver, Disc loading type: Tray, Mounting: Horizontal. Optical drive type: Blu-Ray ROM, Interface: USB 2.0, Disc types supported: BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-R DL,.... DVD+R write speed: 8x, CD-R write speed: 24x, CD-RW write speed: 24x. CD-R read speed: 24x, CD-RW read speed: 24x, CD-ROM read speed: 24x. DVD drive average random access time: 270 ms, CD-ROM drive average random access time: 260 ms, BD-ROM average random access time: 260 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.