location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 55EJ5D signage display Digital signage flat panel 55" OLED Wi-Fi 400 cd/m² Full HD Black 18/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55EJ5D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55EJ5D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087864854
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 55EJ5D signage display Digital signage flat panel 55" OLED Wi-Fi 400 cd/m² Full HD Black 18/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Brightness(Typ.): 400 cd/m² (APL 25%)
  • - Bezel: 1.2 mm (Off bezel)
  • - Depth: 3.65 mm (Module)
  • - Interface: HDMI, DP, RS232C, RJ45, IR In, USB 3.0, USB 2.0
  • - SuperSign CMS / Link
Long product name LG 55EJ5D signage display Digital signage flat panel 55" OLED Wi-Fi 400 cd/m² Full HD Black 18/7 :
The short editorial description of LG 55EJ5D signage display Digital signage flat panel 55" OLED Wi-Fi 400 cd/m² Full HD Black 18/7

55", 1920 x 1080, Full HD, 400 cd/m², 1 ms, 16:9, HDMI, DisplayPortm RS-232C, RJ-45, USB 2.0/3.0, Black
More>>>
LG 55EJ5D signage display Digital signage flat panel 55" OLED Wi-Fi 400 cd/m² Full HD Black 18/7:
The official marketing text of LG 55EJ5D signage display Digital signage flat panel 55" OLED Wi-Fi 400 cd/m² Full HD Black 18/7 as supplied by the manufacturer

Perfect Black

Limitless contrast and deepest black
Self-lighting pixels switch off completely to reproduce black. No light bleeding. Absolute black offers infinite contrast.

Short summary description LG 55EJ5D signage display Digital signage flat panel 55" OLED Wi-Fi 400 cd/m² Full HD Black 18/7:
This short summary of the LG 55EJ5D signage display Digital signage flat panel 55" OLED Wi-Fi 400 cd/m² Full HD Black 18/7 data-sheet is auto-generated and uses the product title and the first six key specs.

LG 55EJ5D, Digital signage flat panel, 55", OLED, 1920 x 1080 pixels, Wi-Fi, 18/7

Long summary description LG 55EJ5D signage display Digital signage flat panel 55" OLED Wi-Fi 400 cd/m² Full HD Black 18/7:
This is an auto-generated long summary of LG 55EJ5D signage display Digital signage flat panel 55" OLED Wi-Fi 400 cd/m² Full HD Black 18/7 based on the first three specs of the first five spec groups.

LG 55EJ5D. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: OLED, Display resolution: 1920 x 1080 pixels, Display brightness: 400 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 18/7. Product color: Black

Perfect Color
Perfect Color

Accurate & stable color reproduction
Self-lighting pixels bring colors to life with superb accuracy.

Perfect Viewing Screen
Perfect Viewing Screen

Wide viewing angle
LG OLED Signage delivers awe-inspiring
picture quality across the entire screen,
even from wide viewing angles.

Crisp, Clear Motion
Crisp, Clear Motion

Faster response time
LG OLED Signage provides a 5,000-times faster motion-picture response time, for perfectly clear images without blurring.

Perfect Design
Perfect Design

Slim and light
With just two layers, the LG OLED Signage display is unbelievably lightweight and thin.

Hide in Plain Sight
Hide in Plain Sight

Its paper-thin depth gives the space an integrated look.

Easy Installation & Video-Wall Tiling
Easy Installation & Video-Wall Tiling

As LG wallpaper OLED signage is extremely slim and light, it can be hung on the wall with dedicated slim brackets for video-wall usage.

Display
Display diagonal *
55"
Display technology *
OLED
Display resolution *
1920 x 1080 pixels
Display brightness *
400 cd/m²
HD type *
Full HD
Native aspect ratio
16:9
Response time
1 ms
Contrast ratio (dynamic)
100000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Ports & interfaces
HDMI ports quantity *
1
DVI port *
No
DisplayPorts quantity *
2
USB port *
Yes
USB ports quantity
2
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
2
Wi-Fi *
Yes
RS-232C
Yes
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Orientation
Horizontal/Vertical
Product color *
Black
Performance
Purpose *
Universal
Operating hours (hours/days)
18/7
Power
Power consumption (typical) *
190 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Internal memory
64 GB
Weight & dimensions
Width
48.3" (1227 mm)
Depth
0.144" (3.65 mm)
Height
27.6" (702.1 mm)
Weight
12.1 lbs (5.5 kg)
Packaging data
Package weight
49.6 lbs (22.5 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
UL, cUL, CB, TUV, KC, CE, KCC
Other features
RJ-45 input ports
1
RJ-45 output ports
1
Energy efficiency class (old)
A
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)