location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 50LB580V TV 50" Full HD Smart TV Wi-Fi Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50LB580V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50LB580V
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:56:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG 50LB580V TV 50" Full HD Smart TV Wi-Fi Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 50"
  • - Full HD 1920 x 1080 pixels 16:9
  • - MCI (Motion Clarity Index) 100
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 63 W
More>>>
Short summary description LG 50LB580V TV 50" Full HD Smart TV Wi-Fi Metallic:
This short summary of the LG 50LB580V TV 50" Full HD Smart TV Wi-Fi Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

LG 50LB580V, 50", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Metallic

Long summary description LG 50LB580V TV 50" Full HD Smart TV Wi-Fi Metallic:
This is an auto-generated long summary of LG 50LB580V TV 50" Full HD Smart TV Wi-Fi Metallic based on the first three specs of the first five spec groups.

LG 50LB580V. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Metallic

Display
Display diagonal *
50"
HD type *
Full HD
Screen shape *
Flat
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology *
MCI (Motion Clarity Index) 100
Native refresh rate
50 Hz
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Timeshift
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product color *
Metallic
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Teletext function
Yes
Teletext
2000 pages
Video formats supported
DIVX, DIVX HD
Smartphone remote support
Yes
USB recording
Yes
Ports & interfaces
HDMI version
1.4
Mobile High-Definition Link (MHL)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Management features
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
63 W
Power consumption (standby) *
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Weight (without stand)
30.4 lbs (13.8 kg)
Packaging content
Handheld remote control
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
92 kWh
Energy efficiency class (old)
A+
Brand Image Article code product Stock Price from
LG 60LB580V TV 60" Full HD Smart TV Wi-Fi Metallic LG 60LB580V TV 60" Full HD Smart TV Wi-Fi Metallic
(show image)
60LB580V 60LB580V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)