location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 49LS75A-5B signage display Digital signage flat panel 49" LED 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49LS75A-5B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49LS75A-5B show
Show alternative article codes used in the online market place
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG 49LS75A-5B signage display Digital signage flat panel 49" LED 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 49" 1920 x 1080 pixels LED 700 cd/m²
  • - 8 ms
  • - Ethernet LAN
  • - 20 W
Long product name LG 49LS75A-5B signage display Digital signage flat panel 49" LED 700 cd/m² Full HD Black :
The short editorial description of LG 49LS75A-5B signage display Digital signage flat panel 49" LED 700 cd/m² Full HD Black

49", IPS, LED, FHD, 1920 x 1080, 700 cd/m2, 8ms, 500000:1
More>>>
LG 49LS75A-5B signage display Digital signage flat panel 49" LED 700 cd/m² Full HD Black:
The official marketing text of LG 49LS75A-5B signage display Digital signage flat panel 49" LED 700 cd/m² Full HD Black as supplied by the manufacturer

IP5X Dust-Proof Certification
The LS75A passed the rigorous dust ingress test to receive IP5X certification to be certified dust-proof. It has complete protection against contact and is made to resist dust build up, which means better performance and less heat generation.

Enhanced Fail Over
- Switches signals from first player to second player
- Switches signals from an external player to internal memory in case of a player’s failure
* Auto signal switching from external player to internal memory on player failure
* It can be assign max 5 of input interface (HDMIx2, DP, DVI, Internal Memory)

OPS COMPATIBILITY
Compatible with Open Pluggable Specification (OPS), users have the flexibility to choose the appropriate media player.

SUPPORT WiFi
A WiFi Dongle can be connected to the LS75A for easy installation and simple management.

Short summary description LG 49LS75A-5B signage display Digital signage flat panel 49" LED 700 cd/m² Full HD Black:
This short summary of the LG 49LS75A-5B signage display Digital signage flat panel 49" LED 700 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 49LS75A-5B, Digital signage flat panel, 49", LED, 1920 x 1080 pixels

Long summary description LG 49LS75A-5B signage display Digital signage flat panel 49" LED 700 cd/m² Full HD Black:
This is an auto-generated long summary of LG 49LS75A-5B signage display Digital signage flat panel 49" LED 700 cd/m² Full HD Black based on the first three specs of the first five spec groups.

LG 49LS75A-5B. Product design: Digital signage flat panel. Display diagonal: 49", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product color: Black

Display
Panel type
IPS
Display diagonal *
49"
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
1300:1
Contrast ratio (dynamic)
500000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
1.073 billion colors
Display color temperature
Cool, Medium, Warm
Supported video modes
1080i, 1080p, 720p
Color gamut
72%
Ports & interfaces
HDMI ports quantity *
2
DVI-D ports quantity
1
DisplayPorts quantity *
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Audio (L/R) out
1
RS-232C
Yes
Audio
Built-in speaker(s) *
No
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Design
Orientation
Horizontal/Vertical
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Power
Power consumption (typical) *
125 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Internal storage capacity
16 GB
Weight & dimensions
Width
43.1" (1094.7 mm)
Depth
1.3" (33 mm)
Height
24.6" (624.8 mm)
Weight
34.4 lbs (15.6 kg)
Packaging content
Handheld remote control
Yes
Batteries included
Yes
Cables included
HDMI
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Technical details
Sustainability certificates
ENERGY STAR
Other features
User memory
12 GB
Manual
Yes
Sound modes
Music, Sports, Standard
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)