LG NanoCell 43NANO82T6B, 43", 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Brown
LG NanoCell 43NANO82T6B. Display diagonal: 43", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Brown