LG logo

LG 43LW540S 43 IN HOTEL TV 43" Full HD Black 300 cd/m²

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144561
Info modified on:
26 Jun 2024, 05:36:43
Long product name LG 43LW540S 43 IN HOTEL TV 43" Full HD Black 300 cd/m²:

43", 1920x1080, 300cd/m2, NTSC/ATSC, 10W + 10W, RS-232C, HDMI, USB 2.0, RF In, RGB, Vesa 200x200, Black

Short summary description LG 43LW540S 43 IN HOTEL TV 43" Full HD Black 300 cd/m²:

LG 43LW540S 43 IN HOTEL TV, 43", 1920 x 1080 pixels, Full HD, ATSC, Black

Long summary description LG 43LW540S 43 IN HOTEL TV 43" Full HD Black 300 cd/m²:

LG 43LW540S 43 IN HOTEL TV. Display diagonal: 43", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product color: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.