LG 34WL500, 34", 2560 x 1080 pixels, UltraWide Full HD, LED, 5 ms, Black
LG 34WL500. Display diagonal: 34", Display resolution: 2560 x 1080 pixels, HD type: UltraWide Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black