LG logo

LG 32LS5700 32" Full HD Smart TV Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107121
Info modified on:
02 Dec 2020, 14:42:09
Short summary description LG 32LS5700 32" Full HD Smart TV Black:

LG 32LS5700, 32", 1920 x 1080 pixels, Full HD, Smart TV, DVB-T, Black

Long summary description LG 32LS5700 32" Full HD Smart TV Black:

LG 32LS5700. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation technology: TruMotion 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.