LG 32LN540B, 32", 1366 x 768 pixels, HD, LED, DVB-T, Black
LG 32LN540B. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, LED backlighting type: Direct-LED, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product color: Black