location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 29UM68 computer monitor 29" 2560 x 1080 pixels QXGA LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
29UM68
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29UM68
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:27:59
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 29UM68 computer monitor 29" 2560 x 1080 pixels QXGA LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 29" LED IPS
  • - QXGA 2560 x 1080 pixels 21:9
  • - 5 ms 300 cd/m² 1000:1
Long product name LG 29UM68 computer monitor 29" 2560 x 1080 pixels QXGA LED Black :
The short editorial description of LG 29UM68 computer monitor 29" 2560 x 1080 pixels QXGA LED Black

29" (73.66 cm) IPS, 2560 x 1080, 250 cd/m2, 2 x 5 W, DisplayPort 1.2, 2 x HDMI, 100 ~ 240V
More>>>
LG 29UM68 computer monitor 29" 2560 x 1080 pixels QXGA LED Black:
The official marketing text of LG 29UM68 computer monitor 29" 2560 x 1080 pixels QXGA LED Black as supplied by the manufacturer

21:9 UltraWide™ FHD on IPS Display
"21:9 UltraWide™ FHD (2560*1080) display offers visual comfort and ensures your best viewing pleasure. There is no color shift or no distortion of color at all."

The Beauty of ArcLine
Inspired by the beauty and power of nature, the ArcLine completes the design with a refined aesthetic flair.

UltraWide™ FOV Meets FreeSync
Experience fluid motion play on the 21:9 UltraWide™’s generous field of view without screen tearing or stuttering.

Game Mode
Game Mode, consisting of FPS, RTS, and Custom modes, provides a customized gaming experience that varies with genres.

Fully Geared UP with Winning Features
Black Stabilizer is especially useful to detect objects including enemies that are hiding in dark areas. Dynamic Action Sync allows you to attack enemies faster with less lag time.

Flawless Color Expression
"You are guaranteed an immersive artwork through a sRGB over 99% color space.Color calibration tests are conducted on the production line to ensure color accuracy. "

Up-scaled Work Efficiency
Screen Split and PIP Mode bring you to be the real multi-tasker.

Exceptional Usability
OnScreen Control and My Display Presets allow you to easily customize monitor settings with a few clicks of a mouse.

Short summary description LG 29UM68 computer monitor 29" 2560 x 1080 pixels QXGA LED Black:
This short summary of the LG 29UM68 computer monitor 29" 2560 x 1080 pixels QXGA LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 29UM68, 29", 2560 x 1080 pixels, LED, 5 ms, 1000:1, Black

Long summary description LG 29UM68 computer monitor 29" 2560 x 1080 pixels QXGA LED Black:
This is an auto-generated long summary of LG 29UM68 computer monitor 29" 2560 x 1080 pixels QXGA LED Black based on the first three specs of the first five spec groups.

LG 29UM68. Display diagonal: 29", Display resolution: 2560 x 1080 pixels, HD type: QXGA, Display technology: LED. Display: LED. Response time: 5 ms. Contrast ratio: 1000:1. Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-02-02 03:03:12
Uk has collected 12 expert reviews for LG 29UM68 computer monitor 73.7 cm (29") 2560 x 1080 pixels QXGA LED Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
monitornerds.com
Updated:
2017-09-28 04:40:15
The LG 29UM68-P is an excellent ultra-wide WXGA Freesync gaming monitor with a low price, but it does come with premium quality coming from one of the biggest makers of panels and screens in the world. While this model is suitable as a singular...
Bottom line The LG 29UM68-P is an excellent ultra-wide upgrade if you are coming from prehistoric and tiny monitors or if you want to replace a dual-head setup with a single, high-quality budget performer. For after hours gaming or entertainment, this model is a fant...
90%
monitornerds.com
Updated:
2019-12-11 14:29:18
The best ultrawide gaming monitors offer an impressive field of view without obstructions without the need to allocate extra space for multiple units and cables. Displays with stretched aspect ratios are excellent for productivity and workflows, but they...
Bad Size Makes it Narrow, Low Resolution...
0%