location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 22TN410V-PZ.API TV 22" Full HD Black 250 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22TN410V-PZ.API
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22TN410V-PZ.API
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098759583
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 290247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:15:21
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 22TN410V-PZ.API user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Setup Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 22TN410V-PZ.API TV 22" Full HD Black 250 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 22" LED Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 250 cd/m² 5 ms
  • - DVB-C, DVB-S2, DVB-T2
  • - VESA mounting 75 x 75 mm
  • - F 18 kWh 18 W
More>>>
Short summary description LG 22TN410V-PZ.API TV 22" Full HD Black 250 cd/m²:
This short summary of the LG 22TN410V-PZ.API TV 22" Full HD Black 250 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 22TN410V-PZ.API, 22", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T2, Black

Long summary description LG 22TN410V-PZ.API TV 22" Full HD Black 250 cd/m²:
This is an auto-generated long summary of LG 22TN410V-PZ.API TV 22" Full HD Black 250 cd/m² based on the first three specs of the first five spec groups.

LG 22TN410V-PZ.API. Display diagonal: 22", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Display brightness: 250 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product color: Black

Display
Display diagonal *
22"
HD type *
Full HD
Display technology *
LED
LED backlighting type
Edge-LED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
250 cd/m²
Response time
5 ms
Contrast ratio (dynamic)
5000000:1
Display number of colors
16.78 million colors
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
22" (55.9 cm)
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Audio
Number of speakers *
2
RMS rated power *
10 W
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Rollable display
No
Performance
Game mode
Yes
AMD FreeSync
No
NVIDIA G-SYNC
No
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
No
DVI port
No
USB 2.0 ports quantity *
1
Common interface (CI) *
Yes
HDMI ports quantity *
1
Management features
Hotel mode
Yes
Power
Power consumption (typical) *
18 W
Power consumption (standby) *
0.5 W
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
18 kWh
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
20" (507.6 mm)
Depth (with stand)
5.76" (146.3 mm)
Height (with stand)
14.1" (358 mm)
Width (without stand)
20" (507.6 mm)
Depth (without stand)
2.07" (52.7 mm)
Height (without stand)
12.5" (316.5 mm)
Weight (without stand)
6.39 lbs (2.9 kg)
Packaging data
Package width
26" (660 mm)
Package depth
4.96" (126 mm)
Package height
15" (380 mm)
Package weight
9.26 lbs (4.2 kg)
Package type
Box
Packaging content
Cables included
AC
Handheld remote control
Yes