location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG Z series 15ZD960-MP51TK laptop Intel® Core™ i5 i5-6200U 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15ZD960-MP51TK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15ZD960-MP51TK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG Z series 15ZD960-MP51TK laptop Intel® Core™ i5 i5-6200U 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - 15.6" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium Polymer (LiPo) 40 W
Long product name LG Z series 15ZD960-MP51TK laptop Intel® Core™ i5 i5-6200U 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Black :
The short editorial description of LG Z series 15ZD960-MP51TK laptop Intel® Core™ i5 i5-6200U 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Black

Intel Core i5-6200U (3M Cache, 2.30 GHz), 15.6" Full HD (1920x1080) LED IPS, 8GB DDR3L, 256GB SSD, Intel HD Graphics 520, Fast Ethernet, WLAN 802.11ac, Webcam, Non-OS
More>>>
LG Z series 15ZD960-MP51TK laptop Intel® Core™ i5 i5-6200U 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Black:
The official marketing text of LG Z series 15ZD960-MP51TK laptop Intel® Core™ i5 i5-6200U 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Black as supplied by the manufacturer

Light Weight

The LG gram laptop provides size without the weight. With its innovative design, the 15.6-inch screen weighs under 1kg. So at just 2.2 pounds, gram makes it easy to take a large screen laptop anywhere you want to take it!

Big Screen

LG gram's thin-bezel, 15.6-inch, Full HD, IPS display provides a laptop with a big screen and exceptional color reproduction viewable from nearly any angle.

LG gram 15 – More Screen. Less Weight.

Experience the 2.2 pound LG gram 15.6 inch ultra-slim laptop. 6th generation Intel inside, extraordinary performance outside.

Durable Construction

The .7 inch thin LG gram is made of a magnesium alloy for a durable design that stands up to everyday life.

Performance

LG gram has 6th generation, i5 or i7, Intel Core Processor, Windows 10, and up to 8GB RAM with a 256GB SSD.

USB-C

The LG gram now features a USB-C port for added versatility in connectivity for data transfer and device charging power.

Instant Booting

Whether it's powered off or in sleep mode, with Instant Booting, LG gram starts up without any delay when the screen is opened.

Hi-Fi Audio

With the LG gram, experience hi-fi quality sound with less noise and distortion. Just plug into the headphone jack, and listen to "better than CD-quality” audio.*

Reader Mode & Movie Mode

The LG gram has advanced software allowing for customized optimal screen conditions for reading with Reader Mode or watching movies with Movie Mode.

Ergonomic and Numeric Keypad

The gram features an ergonomically designed keyboard with dedicated numeric keys to make this 15.6-inch laptop designed for both comfortable use and maximum productivity.

Honoree Award

The award-winning LG gram was a featured product at the 2016 CES. Check out all of the awards for this product, and see our entire award-winning lineup.

Short summary description LG Z series 15ZD960-MP51TK laptop Intel® Core™ i5 i5-6200U 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Black:
This short summary of the LG Z series 15ZD960-MP51TK laptop Intel® Core™ i5 i5-6200U 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG Z series 15ZD960-MP51TK, Intel® Core™ i5, 2.3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description LG Z series 15ZD960-MP51TK laptop Intel® Core™ i5 i5-6200U 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Black:
This is an auto-generated long summary of LG Z series 15ZD960-MP51TK laptop Intel® Core™ i5 i5-6200U 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Black based on the first three specs of the first five spec groups.

LG Z series 15ZD960-MP51TK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Product color: Black. Weight: 34.6 oz (980 g)

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Keyboard number of keys
97
Windows keys
Yes
Software
Operating system installed *
No
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Power
AC adapter power
40 W
AC adapter frequency
60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
14.1" (358 mm)
Depth
8.98" (228 mm)
Height
0.661" (16.8 mm)
Weight *
34.6 oz (980 g)
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2017-08-10 03:32:33
Uk has collected 31 expert reviews for LG Z series 15ZD960-MP51TK laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
hardwarezone.com.my
Updated:
2017-08-10 03:32:33
Weighing less than a kilogram, the LG Gram 15 will put most 13-inch and even smaller 12 and 11-inch notebooks to shame. But more importantly, it means that users no longer need to compromise between display size and portability. For a long time, some user...
Good Incredibly light and compact for a 15-inch notebook, Full-sized USB and HDMI ports, Integrated DAC for better audio, Sharp display with vibrant colors, Reasonably priced...
Bad Some flex in the body, Magnesium panels feels a bit plasticky, Some keyboard keys are too small, Dim display and only Full-HD resolution, Below average graphics performance...
Bottom line A stunningly light notebook, albeit with some compromisesThe LG Gram 15 is a stunning achievement in notebook design, mainly because of its weight, or rather lack of it. Very few 15-inch notebooks even come close to hitting the 2kg mark, so for the Gram t...
80%
techadvisor.co.uk
Updated:
2018-03-17 13:41:32
The quest to create the perfectly thin and light laptop that also delivers on performance goes on and LG has updated its flagship Ultrabook with Intel 8th-gen and more. Here's our LG gram 15 (2018) review. Combining top-end specs and lightweight design c...
Bottom line The LG gram 15 might look and feel the same as before but comes with a number of upgrades including 8th-gen Intel, more storage, a fingerprint scanner and Thunderbolt 3. It's amazingly light and offers excellent battery life too. However, all of this come...
80%
gizmodo.co.uk
Updated:
2018-04-03 06:40:19
When you pick up the LG Gram 15 for the first time you're going to find yourself, inexplicably, transported to an Ikea furniture showroom. It's because the LG Gram 15 is so light. It's a 15.6-inch laptop that weighs less than a 13-inch Macbook Pro and the...
0%
expertreviews.co.uk
Updated:
2018-08-29 08:22:54
Case in point: Dell’s recently-launched XPS 15 2-in-1. An exquisite laptop in every respect – despite the horribly-placed Page Up and Page Down keys – its 2Kg heft is far from ideal for the daily commute.READ NEXT: The best laptops you can buyAlmost half...
Good Super skinny and lightweight, Excellent colour-accurate display, Superb performance...
Bad Not available in the UK...
Bottom line The LG Gram is the lightest 15in laptop we’ve ever tested, and it’s stonkingly powerful, too...
100%
t3me.com
Updated:
2017-08-10 03:32:33
The LG Gram was met with decent reviews the first time it was introduced. It wasn't perfect, but it offered one of the best experiences on an ultraportable notebook. This year comes a refresh of their ultraportable line, but is the LG Gram worth the money...
Good Excellent screen, Great battery life...
Bad Fragile screen exterior, Power connector can/might break off easily...
Bottom line The LG Gram delivers everything you need from an ultraportable: compact and great battery life. Despite some design flaws, it still ranks as one of the best ultraportables we've tested...
80%
macworld.com
Updated:
2017-08-10 03:32:33
You can pack LG's latest laptop with its charger and still have less weight in your bag than with a 13-inch ultraportable...
0%