location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG U series 15U340-LR2CK laptop Intel® Celeron® N2840 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
U series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15U340-LR2CK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15U340-LR2CK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 23:10:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG U series 15U340-LR2CK laptop Intel® Celeron® N2840 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell White
  • - Intel® Celeron® N2840 2.16 GHz
  • - 15.6" HD 1366 x 768 pixels IPS LED backlight 16:9
  • - 4 GB DDR3L-SDRAM
  • - 500 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 40 W
  • - Windows 10 Home 64-bit
Long product name LG U series 15U340-LR2CK laptop Intel® Celeron® N2840 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White :
The short editorial description of LG U series 15U340-LR2CK laptop Intel® Celeron® N2840 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White

Intel Celeron N2840 (1M Cache, 2.16 GHz), 15.6" HD (1366x768) LED IPS, 4GB DDR3L, 500GB SATA HDD, Intel HD Graphics, Fast Ethernet, WLAN 802.11ac, Bluetooth, HD Webcam, Windows 10 Home 64-bit
More>>>
Short summary description LG U series 15U340-LR2CK laptop Intel® Celeron® N2840 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:
This short summary of the LG U series 15U340-LR2CK laptop Intel® Celeron® N2840 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White data-sheet is auto-generated and uses the product title and the first six key specs.

LG U series 15U340-LR2CK, Intel® Celeron®, 2.16 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description LG U series 15U340-LR2CK laptop Intel® Celeron® N2840 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:
This is an auto-generated long summary of LG U series 15U340-LR2CK laptop Intel® Celeron® N2840 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White based on the first three specs of the first five spec groups.

LG U series 15U340-LR2CK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: White

Design
Product type *
Laptop
Product color *
White
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N2840
Processor cores
2
Processor threads
2
Processor boost frequency
2.58 GHz
Processor frequency *
2.16 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Celeron Processor N2000 Series for Mobile
Processor codename
Bay Trail
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
7.5 W
Scenario Design Power (SDP)
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
311 MHz
On-board graphics card burst frequency
792 MHz
On-board graphics card dynamic frequency (max)
792 MHz
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Speaker power
3 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
Docking connector
No
Charging port type
DC-in jack
Total number of SATA connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
25 x 27 mm
Processor code
SR1YJ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
82103
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
3400 mAh
Power
AC adapter power
40 W
AC adapter input voltage
110 - 220 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
14.7" (373.8 mm)
Depth
9.96" (253 mm)
Height
0.783" (19.9 mm)
Weight *
3.75 lbs (1.7 kg)
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2018-04-22 08:34:30
Uk has collected 4 expert reviews for LG U series 15U340-LR2CK laptop Intel® Celeron® N2840 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%