location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG N series 15N540-CP72D laptop Intel® Core™ i7 i7-4712MQ 15.6" Full HD 8 GB DDR3L-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® 840M Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
N series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15N540-CP72D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15N540-CP72D
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG N series 15N540-CP72D laptop Intel® Core™ i7 i7-4712MQ 15.6" Full HD 8 GB DDR3L-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® 840M Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i7 i7-4712MQ 2.3 GHz
  • - 15.6" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM
  • - 756 GB HDD+SSD DVD Super Multi
  • - NVIDIA® GeForce® 840M 2 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo)
  • - Windows 7 Professional 64-bit
Long product name LG N series 15N540-CP72D laptop Intel® Core™ i7 i7-4712MQ 15.6" Full HD 8 GB DDR3L-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® 840M Windows 7 Professional Silver :
The short editorial description of LG N series 15N540-CP72D laptop Intel® Core™ i7 i7-4712MQ 15.6" Full HD 8 GB DDR3L-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® 840M Windows 7 Professional Silver

Intel Core i7-4712MQ (6M Cache, 2.30 GHz), 15.6" Full HD (1920x1080) LED, 8GB DDR3L, 256GB SSD + 500GB SATA HDD, DVD Super Multi, Intel HD Graphics 4600 + NVIDIA GeForce 840M 2GB, WLAN 802.11ac, Bluetooth, Webcam, Windows 7 Pro 64-bit
More>>>
Short summary description LG N series 15N540-CP72D laptop Intel® Core™ i7 i7-4712MQ 15.6" Full HD 8 GB DDR3L-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® 840M Windows 7 Professional Silver:
This short summary of the LG N series 15N540-CP72D laptop Intel® Core™ i7 i7-4712MQ 15.6" Full HD 8 GB DDR3L-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® 840M Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG N series 15N540-CP72D, Intel® Core™ i7, 2.3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 756 GB

Long summary description LG N series 15N540-CP72D laptop Intel® Core™ i7 i7-4712MQ 15.6" Full HD 8 GB DDR3L-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® 840M Windows 7 Professional Silver:
This is an auto-generated long summary of LG N series 15N540-CP72D laptop Intel® Core™ i7 i7-4712MQ 15.6" Full HD 8 GB DDR3L-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® 840M Windows 7 Professional Silver based on the first three specs of the first five spec groups.

LG N series 15N540-CP72D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4712MQ, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 756 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Silver

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4712MQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.3 GHz
Processor frequency *
2.3 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI
Stepping
C0
Thermal Design Power (TDP)
37 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Storage
Total storage capacity *
756 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
500 GB
SSD capacity
256 GB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 840M
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Audio
Number of built-in speakers
2
Speaker power
3 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Keyboard number of keys
99
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1PS
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Processor ARK ID
78933
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
14.8" (377 mm)
Depth
10" (254 mm)
Height
0.98" (24.9 mm)
Weight *
4.63 lbs (2.1 kg)
Other features
AC adapter included
Yes
LightScribe
No
3D
No