LG logo

LG Gram 14Z970-U.AP51U1 laptop Intel® Core™ i5 i5-7200U 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21394
Info modified on:
09 Mar 2024, 14:04:25
Short summary description LG Gram 14Z970-U.AP51U1 laptop Intel® Core™ i5 i5-7200U 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

LG Gram 14Z970-U.AP51U1, Intel® Core™ i5, 2.5 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description LG Gram 14Z970-U.AP51U1 laptop Intel® Core™ i5 i5-7200U 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

LG Gram 14Z970-U.AP51U1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.