Lexmark logo

Lexmark MS610dn 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95088
Info modified on:
28 Feb 2023, 15:24:09
Guarantee:
1 year
Long product name Lexmark MS610dn 1200 x 1200 DPI A4:

MS610dn - 47 ppm, 1200x1200 dpi, 800 MHz (Dual Core), 256MB, Duplex, 3000-16000p, 55 dBA, 2.4" LCD, Win/Mac, IPv4/IPv6, 2x USB 2.0, Gigabit Ethernet, 15.7kg, White/Black

Lexmark MS610dn 1200 x 1200 DPI A4:

Power Up Your Business. Print to Impress.
The Lexmark MS610dn network-ready laser printer with internal 2-sided printing, 256MB of standard memory, 650-sheet input and a print speed of up to 50 ppm quickly and easily performs tasks.

Print Complex Documents Fast
Print documents with graphics and images effortlessly with up to 1.2 GB of upgradable memory, powerful 800 MHz dual-core processor and Gigabit Ethernet.

Get Work Done Quickly
Print up to 50 pages per minute–plus get your first page in as little as 6.5 seconds.

Run Jobs without Interruption
With an input capacity of up to 2,300 sheets and ultra high yield toner cartridge options, you won’t have to add paper or change cartridges as often.

Innovative Toner That Optimizes Performance
Get greater system performance with Lexmark's Unison™ Toner, which delivers consistent image quality from first to last print.

Print Anytime and Anywhere
With this system, you can print from desktops as well as mobile devices that can run applications.

Short summary description Lexmark MS610dn 1200 x 1200 DPI A4:

Lexmark MS610dn, Laser, 1200 x 1200 DPI, A4, 47 ppm, Duplex printing, Network ready

Long summary description Lexmark MS610dn 1200 x 1200 DPI A4:

Lexmark MS610dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 47 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, White

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.