Lexmark logo

Lexmark X658dme Laser A4 1200 x 1200 DPI 53 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52245
Info modified on:
07 Jul 2021, 14:49:46
Long product name Lexmark X658dme Laser A4 1200 x 1200 DPI 53 ppm:

X658dme - 53 ppm, duplex, 7.5s, 1200x1200 dpi, 600MHz, 256MB, Gigabit Ethernet, USB 2.0, 72800g, White/Grey

Lexmark X658dme Laser A4 1200 x 1200 DPI 53 ppm:

Introducing the intelligent alternative to copiers! The fully equipped Lexmark X658dme multifunctional laser brings you the benefits of a departmental copier, yet in a compact, affordable A4 device. Get everything you need to power through your busy workday, including rapid output speeds, smart workflow capabilities, cutting-edge security and flexible paper handling.

Two 550-sheet standard input trays
100-sheet multipurpose feeder
Four mailbox bins and a standard bin provide up to 950 sheets of output capacity.

Short summary description Lexmark X658dme Laser A4 1200 x 1200 DPI 53 ppm:

Lexmark X658dme, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description Lexmark X658dme Laser A4 1200 x 1200 DPI 53 ppm:

Lexmark X658dme. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.