Lexmark logo

Lexmark 27X6410 printer/scanner spare part WLAN interface 1 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174829
Info modified on:
14 Mar 2024, 17:42:42
Long product name Lexmark 27X6410 printer/scanner spare part WLAN interface 1 pc(s):

Lexmark MarkNet N8372 802.11 a/b/g/n/ac Wireless Print Server

Lexmark 27X6410 printer/scanner spare part WLAN interface 1 pc(s):

The MarkNet N8372 adds 802.11 a/b/g/n/ac wireless connectivity to Lexmark devices via network infrastructure or Wi-Fi Direct for mobile users. The Lexmark N8370/N8372 also supports dual band connectivity for both 2.4 GHz and 5 GHz wireless networks.

Enhanced security
Wireless encryption support: Resist wireless tampering or eavesdropping with WEP Encryption (64- and 128- bit key), Wi-Fi Protected Access (WPA2™) Personal level security, and Wi-Fi Protected Access (WPA2™) Enterprise level security. You control who can access the printer via standard Wi-Fi.

Support direct printing: Support for Wi-Fi Direct allows users of smartphones and tablets (Android, iOS) to print wirelessly without spending time or effort configuring network access.

One print server—two functions
Connect network users: The wireless print server function adds 802.11a/b/g/n/ac connectivity to Lexmark devices, and can be configured as part of your network infrastructure.

Continuous, secure control: The embedded Web page allows administrators to flash-update device firmware or access its settings using a web browser for easy monitoring of device status and changes to default settings.

Installation and control
Easy installation: Simply slide the wireless card into the internal solutions port. Other models require an included card-mounting pod, or plugging a wireless module into the Lexmark device’s USB connection.

Management security: Built-in SNMPv3 supports encrypted and authenticated management traffic, protecting remote configuration and device status messages.

Network layer protection: Included IPsec support can be used with both IPv4 and IPv6 TCP/IP networks for encryption and authentication of communications at the network layer.

Short summary description Lexmark 27X6410 printer/scanner spare part WLAN interface 1 pc(s):

Lexmark 27X6410, WLAN interface, 1 pc(s)

Long summary description Lexmark 27X6410 printer/scanner spare part WLAN interface 1 pc(s):

Lexmark 27X6410. Type: WLAN interface, Device compatibility: Laser/LED printer, Brand compatibility: Lexmark, Compatibility: Lexmark CX622ade, Lexmark MX521ade, Lexmark MX622ade, Lexmark MX522adhe, Lexmark XC4240, Lexmark.... Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.