location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T430dn A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T430dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26H0210 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark T430dn A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A4 30 ppm
  • - Maximum duty cycle: 65000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 366 MHz
Guarantee: 1 year LexReturn (return-to-base)
Long product name Lexmark T430dn A4 :
The short editorial description of Lexmark T430dn A4

Lexmark T430dn laserprinter \ 30 ppm zwart-wit \ 1200x1200 dpi \ 64 MB \ A4 \ 350 vel papier invoer \ parallel USB 2.0 ethernet \ 1 jaar LexReturn (return-to-base) garantie \ incl. duplexer
More>>>
Lexmark T430dn A4:
The official marketing text of Lexmark T430dn A4 as supplied by the manufacturer

Lexmark’s T430 mono laser is the ideal solution for small workgroups
demanding professional quality output for their general office printing
needs. It’s inexpensive to own, easy to use and perfect for space-sensitive
areas too!
The T430 delivers outstanding quality and performance. You can enhance your documents with crisp 2400 Image Quality printing, and boost productivity with up to 33ppm print speeds and a time-to-first-page of 8 seconds. You’ll also benefit from a robust monthly duty cycle of up to 65,000 pages. The right amount of might for your busy office!
Want to cut back on paper waste? You can opt for the T430d model, which comes standard with automatic duplex printing. Want to spread this advantage across your network? The T430dn model includes a built-in network adapter as well. You can add additional input trays to run various media or to boost input capacity. And, if you have specialised printing needs - such as bar codes, IPDS, encrypted data and foreign language fonts - all the T430 models support this with optional modules.
For starters, configuration is quick and simple. Via a user-friendly LCD control panel, any user can set it up without even needing a PC. And operating it is a breeze! You’ll also save time and money thanks to easy to replace toner cartridges that reach up to 12,000 pages. And with the network model, you’ll benefit from MarkVision Professional software, which practically manages your entire network fleet for you—including automated email alerts for low toner and paper. So you can concentrate more on your business, and leave the printing to Lexmark!

Short summary description Lexmark T430dn A4:
This short summary of the Lexmark T430dn A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T430dn, A4, 30 ppm

Long summary description Lexmark T430dn A4:
This is an auto-generated long summary of Lexmark T430dn A4 based on the first three specs of the first five spec groups.

Lexmark T430dn. Maximum duty cycle: 65000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm

Printing
Color *
No
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
65000 pages per month
Page description languages *
PostScript 3
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Maximum input capacity
1100 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media types supported
Card Stock, Envelopes, Labels, Plain Paper, Transparencies
Performance
Internal memory *
64 MB
Processor frequency
366 MHz
Sound pressure level (printing)
55 dB
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
60 - 90 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
31.5 lbs (14.3 kg)
Dimensions (WxDxH)
16 x 16.7 x 10.2" (406 x 425 x 258 mm)
Other features
I/O ports
Standard Ports: - Centronics IEEE 1284 Bidirectional Parallel; - Ethernet 10/100BaseTX; - USB Compatible with USB 2.0 Specification; Optional Local Ports: - External Serial Adapter; Optional Network Ports: - External Ethernet 10BaseT/2 (Print Only); - External Token-Ring (Print Only); - External 802.11g Wireless.
Other features
Standard media sizes
10 Envelope (4.125" x 9.5" / 105mm x 241mm), 7 3/4 Envelope (3.875" x 7.5" / 98.4mm x 190.5mm), 9 Envelope (3.875" x 8.9" / 98.4mm x 225.4 mm), A4 (8.27" x 11.7" / 210mm x 297mm), A5 (5.83" x 8.27" / 148mm x 210mm), B5 Envelope (6.93" x 9.84" / 176mm x 250mm), C5 Envelope (6.38" x 9.02" / 162mm x 229mm), DL Envelope (4.33" x 8.66" / 110mm x 220mm), Executive (7.25" x 10.5" / 184mm x 267mm), Folio (8.5" x 13" / 216mm x 330mm), JIS-B5 (7.17" x 10.12" / 182mm x 257mm), Legal (8.5" x 14" / 216mm x 355mm), Letter (8.5" x 11" / 216mm x 279mm), Statement (5.5" x 8.5" / 140mm x 216mm), Universal.
Standard output capacity for envelopes
10 sheets
Networking features
Ethernet/Fast Ethernet
Paper handling optional/input
250-Sheet Drawer, 500-Sheet Drawer
Paper handling standard/input
250-Sheet Input Tray, 100-Sheet Multipurpose Feeder, Integrated Duplex
Paper handling standard/output
50-Sheet Output Bin, 20-Sheet Rear Output Bin
Compatible operating systems
Apple Macintosh: Apple Mac OS 8.6 - 9.x; Apple Mac OS X; Citrix MetaFrame: Microsoft Windows 2000 Server running Terminal Services with Citrix MetaFrame XP Presentation Server or Citrix MetaFrame Presentation Server 3.0.; Microsoft Windows NT 4 Terminal Server with Citrix MetaFrame XP Presentation Server; Microsoft Windows Server 2003 running Terminal Server with Citrix MetaFrame XP Presentation Server or Citrix MetaFrame Presentation Server 3.0; Linux: Red Hat Linux 7.3, 8.0, 9.0; SuSE Linux 8.0, 8.1, 8.2, 9.0; Red Flag Linux 4.0 (Simplified Chinese Only); Linpus Linux 9.2 (Traditional Chinese Only); Red Hat Enterprise Linux WS 3.0; Asianux Linux 1.0 (Simplified Chinese and Japanese Only); Microsoft Windows: Microsoft Windows 2000 (Professional/Server/Advanced Server); Microsoft Windows NT (4.00/4.00 Server); Microsoft Windows Me; Microsoft Windows XP (Home, Professional); Microsoft Windows Server 2003 (Standard, Enterprise); Microsoft Windows 98 2nd Edition; Novell: Novell NetWare(R) 3.x, 4.x, 5.x, 6.x including full NDS and NDPS support; Novell(R) Distributed Print ServicesTM (NDPS(TM)) 2.0 or later with Lexmark Printing Solution; Novell NetWare(R) 6.x with iPrint; UNIX: Certified Solaris Ready by Sun Microsystems; Sun Solaris 7, 8, 9; HP-UX 11.00, 11.1; IBM AIX 5.1, 5.2; Other: IBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400 V3R1 or later using OS/400 Host Print Transform; Virtually any platform supporting TCP/IP.
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 02:10:22
Uk has collected 7 expert reviews for Lexmark T430dn A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-04-01 02:10:16
Lexmarks T430dn is tailor-made for an executives office or a small workgroup. It packs a decent set of features into a compact shape just right for a typical office credenza. It offers good performance and good documentation. But its graphics quality...
60%
zdnet.co.uk
Updated:
2013-04-01 02:10:16
Excellent print quality, speed and add-ons make this a great monochrome laser printer for a fast-paced office.
81%
pcworld.com_techhive.com
Updated:
2013-04-01 02:10:15
Workgroups will appreciate this models easy installation, handsome text, and fast output. Graphics looked harsh.
79%
pcmag.com
Updated:
2013-04-01 02:10:20
The Lexmark T430dn offers excellent text and generally good performance, but low graphics quality and middling photo quality Specs: Type: Monochrome, Technology: Laser, Rated Speed (Mono): 32 ppm...
50%
Country Distributor
United Kingdom 1 distributor(s)