location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X500n Laser A4 600 x 1200 DPI 31 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X500n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25C0016
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X500n Laser A4 600 x 1200 DPI 31 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 600 x 1200 DPI
  • - A4 31 ppm
  • - Color copying Color scanning
  • - Internal memory: 128 MB 366 MHz
  • - 77.2 lbs (35 kg)
Guarantee: 1 year
Long product name Lexmark X500n Laser A4 600 x 1200 DPI 31 ppm :
The short editorial description of Lexmark X500n Laser A4 600 x 1200 DPI 31 ppm

X500n MFP - printing, copying and scanning
More>>>
Lexmark X500n Laser A4 600 x 1200 DPI 31 ppm:
The official marketing text of Lexmark X500n Laser A4 600 x 1200 DPI 31 ppm as supplied by the manufacturer

Compact and affordable, Lexmark’s X500n colour laser MFP delivers big advantages to small workgroups. These include outstanding colour output, as well as high-performance printing, copying and scanning.

- Affordable network colour laser MFP.
- Printing, copying and scanning.
- Up to 31 ppm mono, 8 ppm colour.
- 1200x600 dpi enhanced print quality.
- Network-ready and easy to use.
- Optional 530-sheet drawer available.

Short summary description Lexmark X500n Laser A4 600 x 1200 DPI 31 ppm:
This short summary of the Lexmark X500n Laser A4 600 x 1200 DPI 31 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X500n, Laser, Color printing, 600 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Lexmark X500n Laser A4 600 x 1200 DPI 31 ppm:
This is an auto-generated long summary of Lexmark X500n Laser A4 600 x 1200 DPI 31 ppm based on the first three specs of the first five spec groups.

Lexmark X500n. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Color printing
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Print speed (color, normal quality, A4/US Letter)
8 ppm
Time to first page (black, normal)
13 s
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
31 cpm
Copy speed (color, normal quality, A4)
8 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Maximum duty cycle *
35000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Input capacity for envelopes (primary tray)
15 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Paper handling
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
9, 10, B5, C5, DL
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
No
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk, HPPT, SNMPv1, SNMPv2c, WINS, IGMP, APIPA, DHCP
Performance
Internal memory *
128 MB
Processor frequency
366 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
34 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32 °C
Certificates
Certification
FCC Class B, UL 60950-1, U.S. FDA, IEC 60320-1, CAN/CSA-C22.2 60950-00, ICES Class B, CE Class B, CB IEC 60320, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV R, ACA C-tick Class B, BSMI Class B, CCC Class B, EK, MIC
Weight & dimensions
Weight
77.2 lbs (35 kg)
Other features
Dimensions (WxDxH)
21 x 19 x 17.2" (534 x 482 x 437 mm)
Network ready
Yes
Print margin bottom (A4)
0.197" (5 mm)
Print margin left (A4)
0.197" (5 mm)
Print margin right (A4)
0.197" (5 mm)
Print margin top (A4)
0.197" (5 mm)
Compatible operating systems
Windows 2000/XP/2003/Vista Mac OS X
All-in-one functions
Scan
Color all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
29.9 x 23.4 x 22.6" (760 x 595 x 575 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:49:50
Uk has collected 11 expert reviews for Lexmark X500n Laser A4 600 x 1200 DPI 31 ppm and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itreviews.com
Updated:
2011-10-03 22:49:40
This is a low-cost colour laser all-in-one, but a few obvious corners have been cut to reach the price. The lack of a multi-purpose feed, the complicated consumables set-up and the relatively high page costs detract from the overall value proposition...
0%
pocket-lint.com
Updated:
2011-10-03 22:49:46
A bulky device but one with that is a remarkably polished colour laser performer and at a cracking price, spoilt only by a lack of detail in copy mode and slow scanning.>> Our score8/10>> Your score?/10>> How would you rate this product?Compare Prices>...
Good Text print quality, (relatively) fast set up, ease of use, shared network use, price...
Bad Copy quality: lacks detail, bulky, weight...
Bottom line The Lexmark X500n is an affordable yet powerful colour laser multifunction (MFD) scanner, printer, and copier with network capability that will make a great small or home office work horse...
80%
macworld.co.uk
Updated:
2011-10-03 22:49:46
If you follow the printer market, you’ll know that £250 is inexpensive for a colour laser multifunction printer (MFP). Your first impression of the Lexmark X500n, priced at £299, might therefore be that it must be mediocre. Don’t be fooled. Th...
Good Speedy, inexpensive, scanner software is well programmed and user friendly, produces very good text and colour-document prints, creates high-quality scans...
Bad Setup instructions are unclear, reds are too strong in colour prints, some details don’t carry over when making copies, scanner is slow...
Bottom line At £299, the Lexmark X500n is a bargain for a device of its kind. Although it’s slow with scanning and copies lack some detail, this MFP is fast, easy to use, and a strong overall performer...
80%
pcadvisor.co.uk
Updated:
2011-10-03 22:49:47
In testing, the X500n MFD (multifunction device) delivered solid results with its ability to print, scan, and copy. A large factor contributing to the X500ns affordability is its lack of a fax machine; fax capability is an increasingly common featur...
Bottom line Although it's slow with scanning and its copies lack some detail, this MFD is fast, easy to use and a strong overall performer. Brian Chen Lowest online price: ££316.10...
80%
pcworld.com_techhive.com
Updated:
2011-10-03 22:49:39
Cheap to buy but costly to resupply, this color laser MFP would fit best in a lower-volume small office.
Good Very inexpensive to buy, Impressively sturdy paper tray...
Bad Pricey toner; yellowish, grainy photos, No automatic duplexing available...
Bottom line Cheap to buy but costly to resupply, this color laser MFP would fit best in a lower-volume small office.
76%
best4reviews.com
Updated:
2011-10-03 22:49:44
At 35 kilos, you know the X500n means business when you lift it from its box; you’ll need a hand though or once out of the box, you’ll need a good osteopath! And although the well-made X500n is a blocky looking beast, it has a neat...
Good Text quality, ease of use, (relatively) fast set up, shared network use, price.
Bad Copy quality: lacks detail, bulky, weight.
Bottom line The Lexmark X500n is an affordable yet powerful colour laser multifunction (MFP) scanner, printer, and copier with network capability that will make a great small or home office work horse. It lacks fax functionality (one of the ways Lexmark kept the...
67%
trustedreviews.com
Updated:
2011-10-03 22:49:45
The rise of the multifunction laser printer is mimicking that of the ink-jet all-in-one a few years back. More and more of the main printer makers are adding multifunction devices to their range of mono and colour lasers. Lexmark's last launch event inclu...
70%
macworld.com
Updated:
2011-10-03 22:49:48
SummaryPros: Speedy; inexpensive; scanner software is well programmed and user friendly; produces very good text and color-document prints; creates high-quality scans. Cons: Illustrated setup instructions are unclear; reds are too strong in color print...
Good Speedy; inexpensive; scanner software is well programmed and user friendly; produces very good text and color-document prints; creates high-quality scans.
Bad Illustrated setup instructions are unclear; reds are too strong in color prints; some details don’t carry over when making copies; scanner is slow.
Bottom line At $499, the Lexmark X500n is a bargain for a device of its kind. Although it’s slow with scanning and its copies lack some detail, this MFP is fast, easy to use, and a strong overall performer.
80%
applelinks.com
Updated:
2011-10-03 22:49:49
Leave it to Lexmark to bring you something like this. The company that manufactures and sells inkjet printers at such an inexpensive price that they may as well just give the printer away with the purchase of an ink cartridge has now introduced the X50...
80%