location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark P450 photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P450 Photo Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23C0002
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark P450 photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet
  • - 2.5" LCD
Long product name Lexmark P450 photo printer Inkjet 4800 x 1200 DPI :
The short editorial description of Lexmark P450 photo printer Inkjet 4800 x 1200 DPI

P450 24ppm 4800x1200dpi A4 USB
More>>>
Lexmark P450 photo printer Inkjet 4800 x 1200 DPI:
The official marketing text of Lexmark P450 photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer

Save and share memories with the built in CD Burner
Print without cables from your camera phone with optional Bluetooth adapter
Easily view and edit your photos on the 2.4 inch colour LCD screen
Direct camera printing with Pictbridge or from memorycards
High quality borderless photos to bring your memories to life
Easily save photos to a USB Flash drive or CD-ROM. Also save photos from a USB Flash drive to a CD-ROM.
On printer image enhancement - remove red eye, colour enhance, colour correct, crop and rotate

Short summary description Lexmark P450 photo printer Inkjet 4800 x 1200 DPI:
This short summary of the Lexmark P450 photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark P450 Photo Printer, Inkjet, 4800 x 1200 DPI, Direct printing

Long summary description Lexmark P450 photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of Lexmark P450 photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark P450 Photo Printer. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Direct printing

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
2.5"
Maximum duty cycle
500 pages per month
Paper handling
Paper tray media types
Photo paper
Standard media sizes
105 mm x 152.4 mm A6 (105 x 148 mm) Card / Label Sizes US 4 x 6 Card (10 x 15 cm), Hagaki Card (100 x 148 mm), 89 x 127 mm
Ports & interfaces
Direct printing *
Yes
Ports & interfaces
PictBridge *
Yes
I/O ports
USB
SmartCard slot
Yes
Performance
Sound pressure level (printing)
44 dB
Weight & dimensions
Weight
6.5 lbs (2.95 kg)
Other features
Dimensions (WxDxH)
10.9 x 9.25 x 6.02" (276 x 235 x 153 mm)
Mac compatibility
No
Compatible ink types, supplies
1 x CompactFlash Card I/II 1 x SD Memory Card 1 x Memory Stick PRO 1 x SmartMedia Card 1 x xD-Picture Card
Print speed (black, normal quality, A4/US Letter)
24 ppm
Brand Image Article code product Stock Price from
Lexmark P450 photo printer Inkjet 4800 x 1200 DPI Lexmark P450 photo printer Inkjet 4800 x 1200 DPI
(show image)
PC-010792 P450 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)