location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X646e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22G0503
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 48 ppm
  • - Color scanning Mono faxing
  • - Internal memory: 256 MB 533 MHz
  • - 84.4 lbs (38.3 kg)
Guarantee: One Year OnSite Repair.
Long product name Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm :
The short editorial description of Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm

X646e MFP, Laser, Monochrome, 48 ppm, 1200 x 1200 dpi, 256 MB, 33.6 Kbps modem speed , A4, USB, Ethernet 10/100BaseTX
More>>>
Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm:
The official marketing text of Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm as supplied by the manufacturer

Ideal for your busy departmental needs, Lexmark’s X646e mono MFP offers more than 40GB of internal hard drive to support high-end functions, like Lexmark’s cost-efficient document workflow solutions. This hard-drive boost also gives you more touch-screen capabilities, including on-screen scan previews in full colour.

Big-screen simplicity: The incredibly large, intuitive touch-screen interface offers end-users fast, easy access to print, copy, fax and scan-to-email functions.

Ultra-fast output: Race through print runs and photocopy jobs at record speeds, thanks to 48 ppm output and a time to first page as little as 8.5 seconds.

Extensive features: Benefit from LDAP address look-up, Direct USB printing, custom job-build features, on-screen scan previews and much more.

Short summary description Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm:
This short summary of the Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X646e, Laser, 1200 x 1200 DPI, Color scanning, Mono faxing, A4

Long summary description Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm:
This is an auto-generated long summary of Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm based on the first three specs of the first five spec groups.

Lexmark X646e. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4