location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X646e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22G0437
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 48 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 514 MHz
  • - 84.4 lbs (38.3 kg)
Guarantee: One Year OnSite Repair, Next Business Day response time.
Long product name Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm :
The short editorial description of Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm

Laser 48 ppm, 1200x1200 dpi, 256 MB, Colour Scanning, Copying, Faxing, Network Scanning, Printing
More>>>
Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm:
The official marketing text of Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm as supplied by the manufacturer

Ideal for your busy departmental needs, Lexmark’s X646e mono MFP offers more than 40GB of internal hard drive to support high-end functions, like Lexmark’s cost-efficient document workflow solutions. This hard-drive boost also gives you more touch-screen capabilities, including on-screen scan previews in full colour.

Big-screen simplicity: The incredibly large, intuitive touch-screen interface offers end-users fast, easy access to print, copy, fax and scan-to-email functions.

Ultra-fast output: Race through print runs and photocopy jobs at record speeds, thanks to 48 ppm output and a time to first page as little as 8.5 seconds.

Extensive features: Benefit from LDAP address look-up, Direct USB printing, custom job-build features, on-screen scan previews and much more.

Short summary description Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm:
This short summary of the Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X646e, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Color scanning, A4

Long summary description Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm:
This is an auto-generated long summary of Lexmark X646e Laser A4 1200 x 1200 DPI 48 ppm based on the first three specs of the first five spec groups.

Lexmark X646e. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
48 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
48 cpm
Scanning
Scanning *
Color scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
225000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
500 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
3100 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
9, 10, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
LEAP, MD5, PEAP
Supported network protocols (IPv4)
TCP/IP, IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP, IPv6
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS
Performance
Internal memory *
256 MB
Processor frequency
514 MHz
Sound pressure level (printing)
56 dB
Sound pressure level (copying)
62 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Certificates
Certification
CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class A, UL 60950-1, IEC 320-1, ECMA-74, CE Class A, CB IEC 60950 1, IEC 61000-3-2, -3-3, EN 55022, EN 55024, GS (TÜV)-EN 60950-1, SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick Class A, CCC Class A, RPC, PSB, MIC, EK - K60950.
Weight & dimensions
Weight
84.4 lbs (38.3 kg)
Other features
Standard input trays
3
Networking features
Fast Ethernet
Dimensions (WxDxH)
22 x 25.4 x 28" (560 x 645 x 710 mm)
Image scaling/enlargement range
25 - 400 %
Maximum internal memory
0.768 GB
Compatible operating systems
Apple Mac OS X, Apple Mac OS 9.x, Red Flag Linux Desktop 4.0, 5.0, Linpus Linux Desktop 9.2, 9.3, Red Hat Enterprise Linux WS 3.0, 4.0, 5.0, SUSE Linux Enterprise Server 8.0, 9.0, 10.0, SUSE Linux Professional 9.1, 9.2, 9.3, Debian GNU/Linux 3.1, 4.0, Linspire Linux 5.0, Microsoft Windows 2000, Microsoft Windows NT (4.00/4.00 Server), Microsoft Windows Me, Microsoft Windows XP, Microsoft Windows Server 2003, Microsoft Windows 98 2nd Edition, Microsoft Windows XP x64, Microsoft Windows Server 2003 Terminal Services, Microsoft Windows 2000 Server Terminal Services, Microsoft Windows Server 2003 x64, Microsoft Windows Server 2003 x64 Terminal Services, Microsoft Windows Vista, Microsoft Windows Vista x64, Novell NetWare 3.2, 4.2, Novell NetWare 4.2, 5.x and 6.x (NDS), Novell NetWare 5.x, 6.x + NDPS, Sun Solaris SPARC 8, 9, 10, HP-UX 11.00, 11.1, IBM AIX 5.1, 5.2, 5.3, Sun Solaris x86 10, IBM iSeries / IBM AS/400 Systems + TCP/IP + OS/400 V3R1
Finishing option
No
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Scan, No
Package dimensions (WxDxH)
29.9 x 26.5 x 32.7" (759 x 673 x 831 mm)