location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X646ef
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21J0162
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:08:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 48 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 514 MHz
  • - 180.1 lbs (81.7 kg)
Guarantee: 1 year
Long product name Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm :
The short editorial description of Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm

X646ef, 514MHz, 256MB, print:1200x1200DPI, scan: 600x600DPI, fax, 33.6kbps, USB 2.0, Fast Ethernet, 58dB, 81.6kg
More>>>
Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm:
The official marketing text of Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm as supplied by the manufacturer

Great for large enterprises that rely heavily on finishing, the Lexmark X646ef comes fully configured and ready to go, saving you valuable time and money when you need to produce large quantities of professional documents quickly and efficiently.

Finishing included: Finish off large print jobs quickly, easily and professionally with advanced stapling.

Big-screen simplicity: The incredibly large, intuitive touch-screen interface offers end-users fast, easy access to print, copy, fax and scan-to-email functions.

Serious performance: Increase productivity with rapid 48 ppm output, USB Direct printing, single-pass duplex scanning and on-screen colour scan previews.

Short summary description Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm:
This short summary of the Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X646ef, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Color scanning, A4

Long summary description Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm:
This is an auto-generated long summary of Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm based on the first three specs of the first five spec groups.

Lexmark X646ef. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Resolution color
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
48 ppm
Time to first page (black, normal)
8.5 s
Copying
Duplex copying *
No
Copying *
Mono copying
Copy speed (black, normal quality, A4)
48 cpm
Time to first copy (black, normal)
9 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Fax
Duplex faxing
No
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
29000
Maximum duty cycle *
250000 pages per month
Digital sender
No
Number of print cartridges *
1
Page description languages
PCL 5e, PCL 6, PDF 1.5, PostScript 3, PPDS, xHTML
Input & output capacity
Total number of input trays *
3
Total input capacity *
1100 sheets
Total output capacity *
1250 sheets
Maximum number of input trays
3
Maximum input capacity
1100 sheets
Maximum output capacity
1250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
Ports & interfaces
USB port
Yes
Optional connectivity
Wireless LAN
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, DLC
Supported network protocols (IPv6)
TCP/IP
Network printing methods
HTTP, HTTPs, SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS
Authentication method
MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS, IPSec
Performance
Maximum internal memory
640 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
514 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (copying)
58 dB
Sound pressure level (scanning)
53 dB
Sound power level (standby)
35 dB
Mac compatibility
Yes
Design
Market positioning *
Business
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2
Linux operating systems supported
RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 120000" (0 - 3048 m)
Certificates
Certification
CSA, ICES, BSMI, VCCI, FCC, UL, CE, CB, CISPIR, GS, SEMKO, UL AR, CS, TÜV Rh, CCC, PSB, MIC
Weight & dimensions
Weight
180.1 lbs (81.7 kg)
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
27.5 x 29.2 x 57" (699 x 742 x 1448 mm)
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Scan