location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z845 High Performance Color Printer photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z845 High Performance Color Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21G7003
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark Z845 High Performance Color Printer photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet
  • - USB port
Guarantee: One Year
Long product name Lexmark Z845 High Performance Color Printer photo printer Inkjet 4800 x 1200 DPI :
The short editorial description of Lexmark Z845 High Performance Color Printer photo printer Inkjet 4800 x 1200 DPI

Z845 High Performance Color Printer
More>>>
Lexmark Z845 High Performance Color Printer photo printer Inkjet 4800 x 1200 DPI:
The official marketing text of Lexmark Z845 High Performance Color Printer photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer

This compact desktop printer offers fast, sharp and reliable results.
- Fast printing! Up to 24 ppm black, up to 18 ppm color
- Professional quality text and graphics up to 4800 x 1200 dpi
- Create brilliant borderless prints on popular photo sizes
- Reliable! Print up to 3,000 pages per month

Short summary description Lexmark Z845 High Performance Color Printer photo printer Inkjet 4800 x 1200 DPI:
This short summary of the Lexmark Z845 High Performance Color Printer photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z845 High Performance Color Printer, Inkjet, 4800 x 1200 DPI

Long summary description Lexmark Z845 High Performance Color Printer photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of Lexmark Z845 High Performance Color Printer photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark Z845 High Performance Color Printer. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
24 ppm
Print speed (color photo, draft quality)
18 ppm
Features
Market positioning *
Home & office
Maximum duty cycle
3000 pages per month
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
50 dB
Weight & dimensions
Weight
6.61 lbs (3 kg)
Other features
Dimensions (WxDxH)
17.9 x 8.74 x 6.02" (455 x 222 x 153 mm)
Connectivity technology
Wired
Mac compatibility
No
Package dimensions (WxDxH)
22.8 x 9.45 x 11" (578 x 240 x 280 mm)
Print speed (black, normal quality, A4/US Letter)
12 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Print quality (black, normal quality)
1200 DPI
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:46:20
Uk has collected 6 expert reviews for Lexmark Z845 High Performance Color Printer photo printer Inkjet 4800 x 1200 DPI and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-14 19:46:09
Lexmark doesnt market its Z845 as a photo printer, so we werent surprised that it lacked memory card slots, an LCD display or a PictBridge connection. However, the Lexmarks maximum resolution of 4,800x1,200dpi is more than enough to produce finely...
Bottom line At its (slow) best, the Lexmark Z845 can conjure up fairly good prints; bigger concerns include the unconvincing build quality and hefty running costs. Michael Haynes Lowest online price: £N/A...
70%