location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T640n 2400 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T640n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20G0174
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark T640n 2400 x 2400 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 2400 x 2400 DPI
  • - Printing colors: Black
  • - A4 33 ppm
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 400 MHz
Long product name Lexmark T640n 2400 x 2400 DPI A4 :
The short editorial description of Lexmark T640n 2400 x 2400 DPI A4

Monochrome Laser, 1200 x 1200 dpi, 35 ppm, 400 MHz, Fast Ethernet, USB 2.0, 17 kg
More>>>
Lexmark T640n 2400 x 2400 DPI A4:
The official marketing text of Lexmark T640n 2400 x 2400 DPI A4 as supplied by the manufacturer

General Office Printing

Short summary description Lexmark T640n 2400 x 2400 DPI A4:
This short summary of the Lexmark T640n 2400 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T640n, Laser, 2400 x 2400 DPI, A4, 33 ppm, Network ready, White

Long summary description Lexmark T640n 2400 x 2400 DPI A4:
This is an auto-generated long summary of Lexmark T640n 2400 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Lexmark T640n. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 200000 pages per month. Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Display: LCD. Network ready. Product color: White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
200000 pages per month
Recommended duty cycle
14000
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 6, PDF 1.5, PostScript 3, PPDS
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
3850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Parallel, Serial (RS-232)
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk
Supported network protocols (IPv6)
TCP/IP
Performance
Internal memory *
64 MB
Maximum internal memory
576 MB
Processor frequency
400 MHz
Performance
Sound pressure level (printing)
53 dB
Sound power level (standby)
30 dB
Design
Product color *
White
Display
LCD
Certification
Energy Star, CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class B, UL 60950 3rd Edition, IEC 320-1,CE Class A, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick Class ACCC Class A
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
37.5 lbs (17 kg)
Dimensions (WxDxH)
16.6 x 19.6 x 13.6" (421 x 498 x 345 mm)
Packaging data
Package weight
44.5 lbs (20.2 kg)
Other features
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 running Terminal Services Microsoft Windows 2000 Server running Terminal Services Microsoft Windows Server 2003 x64 Microsoft Windows Server 2003 x64 running Terminal Services Microsoft Windows Vista Microsoft Windows Vista x64 Microsoft Windows 7 Apple Mac OS X Apple Mac OS 9.2
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
20.4 x 23.3 x 17.8" (518 x 591 x 451 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:56:31
Uk has collected 6 expert reviews for Lexmark T640n 2400 x 2400 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-02-14 07:56:30
Lexmarks T640n is a powerful and robust network printer, designed for use in workgroups or small departments. Its mono laser print engine is rated at 33 pages per minute (ppm), and it can print at 1,200 dots per inch (dpi) resolution. To meet the d...
40%
alphr.com
Updated:
2013-02-14 07:56:30
An efficient, cheap-to-run and quiet networked laser printer thats ideal for medium-sized workgroups. As far as workgroup printers go, you cant do better than our A-Listed HP 4350dtn, with its print speed of up to 68ppm, a built-in duplexer and heav...
83%
pcmag.com
Updated:
2013-02-14 07:56:30
If your preferred workhorse printer is a monochrome laser, and you need to print a fair number of pages on any given day—as in many small to medium-size professional offices—youre all but guaranteed to like the Lexmark T640n ($1,049 direct). N...
Good Exceptional performance. Convenient printing of common file formats directly from USB keys. Includes network connector.
Bad Photo quality is at the low end of the range for a monochrome laser.
Bottom line The Lexmark T640n delivers fast performance for its price and engine speed, better quality for text and graphics than most monochrome lasers, capable paper-handling for a small office, and some notable conveniences, including the ability to print PDF f...
80%