location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MarkNet N8000 print server Internal Ethernet LAN Green, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MarkNet N8000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14S0230 show
Show alternative article codes used in the online market place
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2018 02:51:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark MarkNet N8000 print server Internal Ethernet LAN Green, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Ethernet LAN IEEE 802.3, IEEE 802.3u
  • - TCP/IP, IPv4/IPv6, IPX/SPX, LexLink, AppleTalk
  • - Ethernet LAN (RJ-45) ports: 1
  • - Green, Silver
Long product name Lexmark MarkNet N8000 print server Internal Ethernet LAN Green, Silver :
The short editorial description of Lexmark MarkNet N8000 print server Internal Ethernet LAN Green, Silver

MarkNet N8000 for Lexmark C920/T640/T642/T644/W840, Fast Ethernet, 1 x RJ-45, 0.18kg
More>>>
Lexmark MarkNet N8000 print server Internal Ethernet LAN Green, Silver:
The official marketing text of Lexmark MarkNet N8000 print server Internal Ethernet LAN Green, Silver as supplied by the manufacturer

MarkNet™ N8000 Fast Ethernet Print Server
Network Communications Security
SSL protocol secures PDF direct printing and connections to the device's embedded web server to protect configuration and device status messages. SNMPv3 supports encrypted and authenticated management traffic protecting remote configuration and device status messages. IPSec can be used with both TCP/IP IPv4 and IPv6 networks and provides encryption and authentication of communications at the network layer.

Nework Protocol Support
MarkNet print servers and the standard Ethernet connection support these protocols: TCP/IP IPV4, TCP/IP IPv6, Novell (IPX/SPX including NetWare Directory Services), AppleTalk™ and LexLink (DLC/LLC). All protocols can be active simultaneously. Simultaneous protocol support allows you to print from different systems without reconfiguring the print server.

Embedded Web Page
Supports an embedded Web page with Microsoft Internet Explorer 5.x (or greater), Netscape Navigator 6.x (or later), Apple Safari 1.0 (or later), Mozilla FireFox 1.0 (or later). The embedded web page allows administrators to flash update printer firmware or access printer settings using a web browser to easily monitor printer status and change default settings.

Compatibility:
- LEXMARK C920;
- LEXMARK T640;
- LEXMARK T642;
- LEXMARK T644;
- LEXMARK W840.

Short summary description Lexmark MarkNet N8000 print server Internal Ethernet LAN Green, Silver:
This short summary of the Lexmark MarkNet N8000 print server Internal Ethernet LAN Green, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MarkNet N8000, Green, Silver, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, 802.1x RADIUS, EAP-TLS, EAP-TTLS, HTTPS, LEAP, MD5, PEAP, SSL/TLS, 100BASE-T, 100BASE-TX, 10BASE-T

Long summary description Lexmark MarkNet N8000 print server Internal Ethernet LAN Green, Silver:
This is an auto-generated long summary of Lexmark MarkNet N8000 print server Internal Ethernet LAN Green, Silver based on the first three specs of the first five spec groups.

Lexmark MarkNet N8000. Product color: Green, Silver. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, IPv4/IPv6, IPX/SPX, LexLink, AppleTalk, Management protocols: HTTP, HTTPs, SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA, DHCP. Linux operating systems supported: RedHat EL Linux 5.0, SuSE Linux 9.3, Other operating systems supported: IBM AS/400, IBM iSeries, Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open.... Package dimensions (WxDxH): 6.02 x 8.66 x 1.57" (153 x 220 x 40 mm), Package weight: 6.35 oz (180 g)

Features
Internal *
Yes
Product color
Green, Silver
IPP support
Yes
DHCP client
Yes
Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3, IEEE 802.3u
Ethernet LAN data rates
10, 100 Mbit/s
Security algorithms
802.1x RADIUS, EAP-TLS, EAP-TTLS, HTTPS, LEAP, MD5, PEAP, SSL/TLS
Copper ethernet cabling technology
100BASE-T, 100BASE-TX, 10BASE-T
Protocols
Supported network protocols *
TCP/IP, IPv4/IPv6, IPX/SPX, LexLink, AppleTalk
Management protocols
HTTP, HTTPs, SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA, DHCP
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Software
Linux operating systems supported
RedHat EL Linux 5.0, SuSE Linux 9.3
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server, Yes
Packaging data
Package dimensions (WxDxH)
6.02 x 8.66 x 1.57" (153 x 220 x 40 mm)
Package weight
6.35 oz (180 g)
Packaging content
User guide
Yes
Manual
Yes
Other features
Compatible operating systems
Windows 98 SE/2000/NT/Me/XP/Server 2003 Mac OS X 9.2+ Red Hat Linux 7.3, 8.0, 9.0 Red Flag Linux Desktop 4.0, 5.0 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10, 11 SUSE Linux Professional 9.1, 9.2, 9.3 Debian GNU/Linux 3.1, 4.0 Linspire Linux 5.0 Novell NetWare 3.2, 4.2, 5.x, 6.x Sun Solaris SPARC 8, 9, 10 HP-UX 11.00, 11.1 IBM AIX 5.1, 5.2, 5.3
Networking features
Fast Ethernet
Cabling technology
10/100Base-T(X)
Country Distributor
United Kingdom 1 distributor(s)