location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 100 Cyan Return Program ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100 Cyan Return Program Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14N0900A
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:30:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 100 Cyan Return Program ink cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan
Long product name Lexmark 100 Cyan Return Program ink cartridge Original :
The short editorial description of Lexmark 100 Cyan Return Program ink cartridge Original

100 Cyan Return Program Ink Cartridge
More>>>
Lexmark 100 Cyan Return Program ink cartridge Original:
The official marketing text of Lexmark 100 Cyan Return Program ink cartridge Original as supplied by the manufacturer

Individual ink cartridges allow for more control over the ink you use- replace only the colour you need
Print brilliant photos with precise, consistent drop placement
New Vizix print technology delivers vibrant, crisp prints from the first print to the last

Short summary description Lexmark 100 Cyan Return Program ink cartridge Original:
This short summary of the Lexmark 100 Cyan Return Program ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 100 Cyan Return Program Ink Cartridge, Cyan

Long summary description Lexmark 100 Cyan Return Program ink cartridge Original:
This is an auto-generated long summary of Lexmark 100 Cyan Return Program ink cartridge Original based on the first three specs of the first five spec groups.

Lexmark 100 Cyan Return Program Ink Cartridge. Printing colors: Cyan

Features
Print technology
Inkjet printing
Compatibility *
Prospect Pro 202, 205; Impact S301, S302, S305; Interpret S402, S405; Intuition S502, S505; Interact S602, S605; Prevail Pro 701, Pro 702, Pro 703, Pro 705, Pro 706; Prestige Pro 802, Pro 803, Pro 805; Platinum Pro 902, Pro 903, Pro 904, Pro 905
Type *
Original
Printing colors *
Cyan
Features
Color
Yes
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Package weight
1.41 oz (40 g)
Other features
Package dimensions (WxDxH)
5.51 x 3.86 x 1.1" (140 x 98 x 28 mm)