location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X364dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X364dw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13B0587
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X364dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 33 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port Wi-Fi
  • - Internal memory: 128 MB Built-in processor 266 MHz
  • - 44.1 lbs (20 kg)
Guarantee: 1 Year
Long product name Lexmark X364dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi :
The short editorial description of Lexmark X364dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi

Laser, Prin, Scan, Copy, Fax, 33 ppm, 1200 x 1200 dpi, 266 MHz, 128MB, 802.11b/g/n, USB 2.0, LPR/LPD, HTTP, FTP, TFTP, IPP 1.1, TCP/IP IPv4, AppleTalk, TCP/IP IPv6, TCP, UDP, PCL 5e, PCL 6, PPDS, PostScript 3, PDF 1.6, 54 dBA, 20000 g, White/Grey
More>>>
Lexmark X364dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:
The official marketing text of Lexmark X364dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer

Fast, wireless-ready monochrome MFP for small workgroups.
Experience a new level of freedom with the Lexmark X364dw, a Wi-Fi CERTIFIED 802.11n draft 2.0 wireless MFP. In addition to its wireless capabilities, this complete multifunction office solution gives you a range of efficiency-boosting features, plus high-speed faxing, duplex scanning and rapid output speeds up to 33 ppm.
- A complete multifunction office solution with fax.
- Print, copy, scan and high-speed fax.
- Wi-Fi CERTIFIED 802.11n draft 2.0 wireless MFP.
- Up to 33 ppm print speed.
- Up to 50-sheet multipurpose feeder.
- 128MB of RAM standard.
- Ships with 3,000-page Lexmark Return Program Toner Cartridge.
- Choice of replacement toner cartridge yields: 3,500 or 9,000 pages.
- Recommended monthly volume: 750 to 5,000 pages.

Short summary description Lexmark X364dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the Lexmark X364dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X364dw, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Color scanning, A4

Long summary description Lexmark X364dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Lexmark X364dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Lexmark X364dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
7 s
Economical printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
32 cpm
Time to first copy (black, normal)
8.5 s
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed scanner
Scan speed (color)
22 ppm
Scan speed (black)
21 ppm
Fax
Faxing *
Mono faxing
Auto-redialing
Yes
Fax forwarding
Yes
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Features
Recommended duty cycle
5000
Maximum duty cycle *
80000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5e, PCL 6, PDF 1.6, PostScript 3, PPDS
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
250 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Management protocols
HTTP, WINS, IGMP, APIPA, DHCP, ICMP, DNS, SNMPv2c, DDNS, mDNS, ARP, NTP
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
266 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (copying)
54 dB
Sound pressure level (scanning)
51 dB
Sound power level (standby)
27 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating temperature (T-T)
60 - 90 °F
Operating altitude
0 - 98425.2" (0 - 2500 m)
Certificates
Certification
FCC, UL, IEC, ECMA, ICES, VCCI, BSMI, CE, CB, EN, CISPR, GS, A-Tick, EK, KCC, CCC, CS, CNS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
44.1 lbs (20 kg)
Other features
Dimensions (WxDxH)
16.9 x 15.9 x 18.5" (428 x 405 x 471 mm)
A6 Card
Yes
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Scan
Package dimensions (WxDxH)
20 x 18.6 x 22.4" (508 x 473 x 570 mm)