location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 12A6869 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12A6869
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12A6869 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646205818 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:19:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 12A6869 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 30000 pages
  • - 1 pc(s)
Long product name Lexmark 12A6869 toner cartridge 1 pc(s) Original Black :
The short editorial description of Lexmark 12A6869 toner cartridge 1 pc(s) Original Black

T620, T622 Return Programme Print Cartridge for Label (10K)
More>>>
Lexmark 12A6869 toner cartridge 1 pc(s) Original Black:
The official marketing text of Lexmark 12A6869 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

High Yield

A smart value. Change cartridges less, save more per print, and reduce your environmental footprint.
Technology

Outstanding results page after page, year after year. Superior Lexmark design means precision pairing between printer and cartridge for value, quality and environmental responsibility you can count on.

Lexmark Cartridge Collection Program

Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It’s simple, smart and always free.

Lexmark Return Program Cartridges

Lexmark Return Program Cartridges are sold at a discount versus the prices of regular cartridges in exchange for the customer’s agreement to use the cartridge only once and return it only to Lexmark for remanufacturing or recycling. Regular cartridges without this license/agreement sold at regular prices are also available.

Label Applications

Includes oiled fuser wiper for extensive label printing.

Short summary description Lexmark 12A6869 toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark 12A6869 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 12A6869, 30000 pages, Black, 1 pc(s)

Long summary description Lexmark 12A6869 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark 12A6869 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark 12A6869. Black toner page yield: 30000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Lexmark T620 Lexmark T620dn Lexmark T620in Lexmark T620n Lexmark T622 Lexmark T622dn Lexmark T622in Lexmark T622n Lexmark X620e
Quantity per pack *
1 pc(s)
Black toner page yield *
30000 pages
Type *
Original
Printing colors *
Black
Features
Product color
Black
Weight & dimensions
Package weight
6.17 lbs (2.8 kg)
Logistics data
Harmonized System (HS) code
84439990
Quantity per pallet
70 pc(s)
Other features
Package dimensions (WxDxH)
15.7 x 6.38 x 11.8" (400 x 162 x 300 mm)
Brand Image Article code product Stock Price from
MM Black Laser Toner - Lexmark 12A6765 / 12A6865 - For Lexmark T 620 / 622 / X 620 / InfoPrint 11x0 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark 12A6765 / 12A6865 - For Lexmark T 620 / 622 / X 620 / InfoPrint 11x0 toner cartridge 1 pc(s)
(show image)
66058DK Black Laser Toner - Lexmark 12A6765 / 12A6865 - For Lexmark T 620 / 622 / X 620 / InfoPrint 11x0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)