location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 2 metre USB cable 78.7" (2 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 metre USB cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12A2405
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2018 11:02:41
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark 2 metre USB cable 78.7" (2 m) :
The short editorial description of Lexmark 2 metre USB cable 78.7" (2 m)

2 metre USB cable
More>>>
Lexmark 2 metre USB cable 78.7" (2 m):
The official marketing text of Lexmark 2 metre USB cable 78.7" (2 m) as supplied by the manufacturer

This is an USB 2M cable for connecting your Lexmark printer.

Short summary description Lexmark 2 metre USB cable 78.7" (2 m):
This short summary of the Lexmark 2 metre USB cable 78.7" (2 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 2 metre USB cable, 78.7" (2 m)

Long summary description Lexmark 2 metre USB cable 78.7" (2 m):
This is an auto-generated long summary of Lexmark 2 metre USB cable 78.7" (2 m) based on the first three specs of the first five spec groups.

Lexmark 2 metre USB cable. Cable length: 78.7" (2 m)

Weight & dimensions
Cable length *
78.7" (2 m)
Brand Image Article code product Stock Price from
Microconnect

Microconnect USBAB2 USB cable USB 2.0 70.9" (1.8 m) USB A USB B White
(show image)
USBAB2 USBAB2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)