location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Waste Toner Bottle for C935, X940e, X945e

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Waste Toner Bottle for C935, X940e, X945e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0C930X76G
Category:
Container which collects excess toner that is produced during printing.
Toner Collectors Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2018 17:02:12
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Lexmark Waste Toner Bottle for C935, X940e, X945e:
This short summary of the Lexmark Waste Toner Bottle for C935, X940e, X945e data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Waste Toner Bottle for C935, X940e, X945e, Black, Cyan, Magenta, Yellow, 25.6 oz (725 g), 6.73 x 21.4 x 4.65" (171 x 543 x 118 mm), 25.6 oz (725 g), 110.2 lbs (50 kg)

Long summary description Lexmark Waste Toner Bottle for C935, X940e, X945e:
This is an auto-generated long summary of Lexmark Waste Toner Bottle for C935, X940e, X945e based on the first three specs of the first five spec groups.

Lexmark Waste Toner Bottle for C935, X940e, X945e. Printing colors: Black, Cyan, Magenta, Yellow. Weight: 25.6 oz (725 g), Dimensions (WxDxH): 6.73 x 21.4 x 4.65" (171 x 543 x 118 mm). Package weight: 25.6 oz (725 g). Pallet weight: 110.2 lbs (50 kg)

Features
Printing colors
Black, Cyan, Magenta, Yellow
Weight & dimensions
Weight
25.6 oz (725 g)
Dimensions (WxDxH)
6.73 x 21.4 x 4.65" (171 x 543 x 118 mm)
Packaging data
Package weight
25.6 oz (725 g)
Technical details
Pallet weight (imperial)
110 lbs
Logistics data
Pallet weight
110.2 lbs (50 kg)
Country Distributor
Danmark 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)