LevelOne logo

LevelOne WRE-6001C network extender Network repeater White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80507
Info modified on:
25 Sept 2023, 12:31:18
Short summary description LevelOne WRE-6001C network extender Network repeater White:

LevelOne WRE-6001C, Network repeater, 300 Mbit/s, 3 dBi, 10/100Base-T(X), IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description LevelOne WRE-6001C network extender Network repeater White:

LevelOne WRE-6001C. Type: Network repeater, Data transfer rate: 300 Mbit/s. Antenna gain level (max): 3 dBi. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product color: White, Mounting type: Wall, LED indicators: LAN, Power, WLAN, WPS. AC input voltage: 100-220 V, Power plug type: Type C

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.