location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne SFP-9231 network transceiver module Fiber optic 1250 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.25Gbps Single-mode BIDI SFP Transceiver, 10km, TX 1550nm / RX 1310nm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFP-9231 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867154786
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:48:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne SFP-9231 network transceiver module Fiber optic 1250 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SFP Fiber optic 1250 Mbit/s
  • - Hot-swap
  • - Input voltage: 3.3 V
Long product name LevelOne SFP-9231 network transceiver module Fiber optic 1250 Mbit/s :
The short editorial description of LevelOne SFP-9231 network transceiver module Fiber optic 1250 Mbit/s

1.25 Gbps, SFP, LC, 1550/1310nm, 10 km
More>>>
LevelOne SFP-9231 network transceiver module Fiber optic 1250 Mbit/s:
The official marketing text of LevelOne SFP-9231 network transceiver module Fiber optic 1250 Mbit/s as supplied by the manufacturer

The LevelOne SFP-9231 is a high performance, costeffective SFP transceiver. It provides up to 1.25 Gbps bi-directional data transfer rate at distances up to 10km on a single fiber core. These bi-directional SFP Transceivers allow data transfer in either direction through a single optical fiber by employing separate wavelengths travelling in either direction.

The SFP-9231 transmits using a wavelength of 1550nm and receives using a wavelength of 1310nm. When coupled with the LevelOne SFP-9221 transceiver which transmits at and receives at the opposite rates (1550nm TX and 1310nm RX) you get bi-direction data communication on a single fiber core.

- 1550nm DFB LD
- Multi Data Rate: from 125M to 1.25Gbps, NRZ
- Single +3.3V Power Supply
- RoHS Compliant and Lead-free
- AC/AC Differential Electrical Interface
- Compliant with Multi-Source Agreement (MSA) Small Form Factor Pluggable (SFP)
- Single LC Connector
- Compliance with specifications for IEEE802.3z Gigabit Ethernet at 1.25Gbps
- Compliance with ANSI specifications for Fiber Channel applications at 1.06bps
- Eye Safety Designed to meet LASER Class 1 comply with EN60825-1

Short summary description LevelOne SFP-9231 network transceiver module Fiber optic 1250 Mbit/s:
This short summary of the LevelOne SFP-9231 network transceiver module Fiber optic 1250 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne SFP-9231, Fiber optic, 1250 Mbit/s, SFP, LC, 9/125 µm, 393700.8" (10000 m)

Long summary description LevelOne SFP-9231 network transceiver module Fiber optic 1250 Mbit/s:
This is an auto-generated long summary of LevelOne SFP-9231 network transceiver module Fiber optic 1250 Mbit/s based on the first three specs of the first five spec groups.

LevelOne SFP-9231. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Safety: EN 60825-1, Certification: CE, FCC. Input voltage: 3.3 V, Maximum voltage: 6 V, Maximum current: 0.3 A. Width: 2.24" (57 mm), Depth: 0.472" (12 mm), Height: 0.539" (13.7 mm). Number of products included: 1 pc(s), Package width: 4.17" (106 mm), Package depth: 0.787" (20 mm)

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1250 Mbit/s
Interface type *
SFP
Single-mode fiber (SMF) supported
Yes
Fiber optic connector
LC
Fiber cable diameters supported (core/cladding)
9/125 µm
Maximum transfer distance
393700.8" (10000 m)
Tx power (min)
-9 dBmW
Tx power (max)
-3 dBmW
Networking standards
IEEE 802.3z
Fiber ports quantity
1
Features
Hot-swap
Yes
Safety
EN 60825-1
Certification
CE, FCC
Power
Input voltage
3.3 V
Maximum voltage
6 V
Maximum current
0.3 A
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
2.24" (57 mm)
Depth
0.472" (12 mm)
Height
0.539" (13.7 mm)
Weight
0.705 oz (20 g)
Packaging data
Number of products included
1 pc(s)
Package width
4.17" (106 mm)
Package depth
0.787" (20 mm)
Package height
2.56" (65 mm)
Package weight
1.23 oz (35 g)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85369010
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)