LevelOne logo

LevelOne SFP-4270 network transceiver module Fiber optic 1250 Mbit/s 1550 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
50070
Info modified on:
15 Oct 2024, 09:57:15
Bullet Points LevelOne SFP-4270 network transceiver module Fiber optic 1250 Mbit/s 1550 nm:
  • - Supports Digital Diagnostics Monitoring Interface (DDMI) for easy status monitoring
  • - Provides duplex LC connector
  • - Hot-swappable providing non-stop service
  • - 40°C to 85°C operating temperature range
  • - Compatible with SFP Multi-Sourcing Agreement (MSA) standards
Long product name LevelOne SFP-4270 network transceiver module Fiber optic 1250 Mbit/s 1550 nm:

1.25Gbps, Single-mode, SFP, 80km, 1550nm, -40°C to 85°C

LevelOne SFP-4270 network transceiver module Fiber optic 1250 Mbit/s 1550 nm:

The levelOne SFP-4270 is a high performance and cost-effective single-mode SFP transceiver. Intended for use with Gigabit Ethernet, it provides up to 1.25 Gbps bidirectional data transfer rate on a single duplex fiber core. For use with 9 and 125 micron fiber cables, it can reach a distance of up to 80km. The SFP-4270 transceiver operates using a wavelength of 1550nm with a DFP Laser Diode light source and has an LC port.

This Hot-swappable SFP transceiver offers the latest Industrial standard in full-duplex Ethernet connectivity and withstand under wide range temperature operation.

Short summary description LevelOne SFP-4270 network transceiver module Fiber optic 1250 Mbit/s 1550 nm:

LevelOne SFP-4270, Fiber optic, 1250 Mbit/s, SFP, LC, 9/125 µm, 3149606.3" (80000 m)

Long summary description LevelOne SFP-4270 network transceiver module Fiber optic 1250 Mbit/s 1550 nm:

LevelOne SFP-4270. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Product color: Silver. Maximum voltage: 3.47 V, Power consumption (typical): 1 W. Compliance certificates: RoHS, Safety: FDA 21CFR 1040.10, 1040.11 EN60950, EN(IEC)60825-1,2, Certification: CE. Width: 0.551" (14 mm), Depth: 2.24" (57 mm), Height: 0.472" (12 mm)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.