location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne POI-4000 PoE adapter Fast Ethernet 56 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PoE Injector, 56W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POI-4000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8787420067852 show
Category:
A Power Over Ethernet (PoE) Adapter is a device that injects power into an Ethernet network or a device that connects a non-PoE device to a PoE network.
PoE Adapters Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne POI-4000 PoE adapter Fast Ethernet 56 V
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 56 Watt High-Power PSE Power Injector
  • - Sends Power over Ethernet to remote devices
  • - Ethernet 100Mbps Wire Speed
  • - Simple to install-plug & play
  • - Power Protection: OCP, OVP
Long product name LevelOne POI-4000 PoE adapter Fast Ethernet 56 V :
The short editorial description of LevelOne POI-4000 PoE adapter Fast Ethernet 56 V

2x RJ-45, 10/100BASE-T, 56W, IEEE 802.3x
More>>>
LevelOne POI-4000 PoE adapter Fast Ethernet 56 V:
The official marketing text of LevelOne POI-4000 PoE adapter Fast Ethernet 56 V as supplied by the manufacturer

Background
The IEEE 802.3af standard limits the maximum current on an Ethernet cable to 350Ma. This provides for a maximum end-point power consumption of 12.95 Watts, which is fine for some devices. But many professional networking devices require more power.

Introducting the ultimate solution for high-power PoE
LevelOne POI-4000(-Z) is a high power, PSE Power Injector for use in Power over Ethernet systems. With Ethernet Input (data only) port and Output (data power) port, POI-4000(-Z) delivers up to 60 Watts over Cat.5/6/7. This provides excellent support for PD devices such as PoE IP surveillance, outdoor access points or PoE VoIP telephones.

Maximize your PoE network
POI-4000(-Z) can work with PoE Repeaters to extend the PoE network several hundred meters. This unbeatable solution is available only from LevelOne! It brings long distances with no latency or loss of network speed.

Short summary description LevelOne POI-4000 PoE adapter Fast Ethernet 56 V:
This short summary of the LevelOne POI-4000 PoE adapter Fast Ethernet 56 V data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne POI-4000, Fast Ethernet, 10,100 Mbit/s, 10/100, IEEE 802.3x, Gray, 3937" (100 m)

Long summary description LevelOne POI-4000 PoE adapter Fast Ethernet 56 V:
This is an auto-generated long summary of LevelOne POI-4000 PoE adapter Fast Ethernet 56 V based on the first three specs of the first five spec groups.

LevelOne POI-4000. Ethernet interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100. Product color: Gray, Maximum operating distance: 3937" (100 m), LED indicators: LAN, Power. Power over Ethernet (PoE) voltage: 56 V, Input voltage: 24 V, Input current: 2.7 A. Width: 3.54" (90 mm), Depth: 4.72" (120 mm), Height: 1.1" (28 mm). Number of products included: 1 pc(s)

Network
Ethernet interface type
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100
Power over Ethernet (PoE)
Yes
Networking standards
IEEE 802.3x
Auto MDI/MDI-X
Yes
Features
Product color
Gray
Plug and Play
Yes
Maximum operating distance
3937" (100 m)
LED indicators
LAN, Power
Pin assignment & polarity
4/5 (+). 7/8 (-)
Power protection features
Over voltage, Overcharge
Certification
FCC Rules Part 15 Class A CE
Ports & interfaces
Ethernet LAN (RJ-45) ports
2
DC-in jack
Yes
Power
Power over Ethernet (PoE) voltage *
56 V
Input voltage
24 V
Input current
2.7 A
Output current
1 A
Total Power over Ethernet (PoE) budget
56 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
3.54" (90 mm)
Depth
4.72" (120 mm)
Height
1.1" (28 mm)
Packaging content
Number of products included
1 pc(s)
AC adapter included
Yes
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)