location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne NVR-1216 network video recorder Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HUBBLE 16-Channel Network Video Recorder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVR-1216 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867190777 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
LevelOne NVR-1216 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne NVR-1216 network video recorder Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Free CMS (Central Management System) software with 64-channel license
  • - Supports video resolutions up to 10 megapixels
  • - Supports 4-Megapixel HDMI local display
  • - Live view of up to 16 channels
  • - 2 x 3.5" hard drive bays support disk capacity of up to 4TB
  • - Supports motion detection and event notification via e-mail or FTP
  • - Supports PTZ/preset point/preset sequence
  • - Motion detect and event display on e-map
Long product name LevelOne NVR-1216 network video recorder Black :
The short editorial description of LevelOne NVR-1216 network video recorder Black

LEVELONE HDMI NVR-1216 16CH NETWORK VIDEO RECORDER
More>>>
Short summary description LevelOne NVR-1216 network video recorder Black:
This short summary of the LevelOne NVR-1216 network video recorder Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne NVR-1216, 16 channels, 3 user(s), G.711, PCM, H.264, Embedded LINUX, Multi

Long summary description LevelOne NVR-1216 network video recorder Black:
This is an auto-generated long summary of LevelOne NVR-1216 network video recorder Black based on the first three specs of the first five spec groups.

LevelOne NVR-1216. Video input channels: 16 channels, Number of users: 3 user(s), Audio formats supported: G.711, PCM. Maximum storage capacity: 8 TB, HDD interface: Serial ATA, HDD size: 3.5". Product color: Black, Country of origin: Taiwan, Certification: CE, FCC, UL. Power consumption (typical): 22 W, Output voltage: 12 V. Mobile operating systems supported: Android, iOS, Browser supported: Microsoft Internet Explorer 9/10/11, Minimum processor: Intel Core 2 Quad

Performance
Video input channels *
16 channels
Number of users
3 user(s)
Video motion detection
Yes
Video loss detection
Yes
Audio formats supported
G.711, PCM
Video formats supported
H.264
Operating system installed
Embedded LINUX
Number of simultaneous viewers
3
Languages support
Multi
PTZ control
Yes
Snapshot
Yes
Playback modes
Forward, Pause, Reverse, Stop
Throughput data rate
48 Mbit/s
Maximum frame rate
30 fps
Wireless LAN features
Wi-Fi *
No
Hard drive
Number of HDDs supported
2
Maximum storage capacity *
8 TB
HDD interface *
Serial ATA
HDD size
3.5"
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
HDMI output
Yes
USB 2.0 ports quantity
2
DC-in jack
Yes
Features
LED indicators
Yes
Product color
Black
Country of origin
Taiwan
Certification
CE, FCC, UL
Power
Power consumption (typical)
22 W
Power
Output voltage
12 V
System requirements
Windows operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Browser supported
Microsoft Internet Explorer 9/10/11
Minimum processor
Intel Core 2 Quad
Minimum processor speed
2.66 GHz
Minimum RAM
4 GB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
5.31" (135 mm)
Depth
9.65" (245 mm)
Height
4.53" (115 mm)
Weight
3.06 lbs (1.39 kg)
Package width
15" (380 mm)
Package depth
7.68" (195 mm)
Package height
6.69" (170 mm)
Package type
Box
Package weight
34.6 oz (980 g)
Packaging content
Cables included
AC
CD manual
Yes
Quick installation guide
Yes
Logistics data
Master (outer) case width
16.1" (410 mm)
Master (outer) case length
11.6" (295 mm)
Master (outer) case height
15" (380 mm)
Master (outer) case weight
23.4 lbs (10.6 kg)
Quantity per master (outer) case
4 pc(s)
Brand Image Article code product Stock Price from
LevelOne NVR-0732 network video recorder Black LevelOne NVR-0732 network video recorder Black
(show image)
NVR-0732 GEMINI 32-Channel Network Video Recorder, RAID, H.265, HDMI, VGA 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-5500 network video recorder LevelOne NVR-5500 network video recorder
(show image)
NVR-5500 HUBBLE 200-Channel Network Video Recorder, RAID 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-0504 network video recorder Black LevelOne NVR-0504 network video recorder Black
(show image)
NVR-0504 GEMINI 4-Channel PoE Network Video Recorder, 4 PoE Outputs, H.265 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-0508 network video recorder Black LevelOne NVR-0508 network video recorder Black
(show image)
NVR-0508 GEMINI 8-Channel PoE Network Video Recorder, 8 PoE Outputs, H.265 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-1209 network video recorder Black LevelOne NVR-1209 network video recorder Black
(show image)
NVR-1209 HUBBLE 9-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-1204 network video recorder Black LevelOne NVR-1204 network video recorder Black
(show image)
NVR-1204 HUBBLE 4-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-0208 network video recorder LevelOne NVR-0208 network video recorder
(show image)
NVR-0208 8-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)