location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEU-1621 network switch Gigabit Ethernet (10/100/1000) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-Port Gigabit Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEU-1621 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867164914
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:22:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GEU-1621 network switch Gigabit Ethernet (10/100/1000) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)
  • - 10/100/1000Mbps wire speed transmission and reception
  • - Supports 8K MAC address auto-learning and auto-aging
  • - 9K jumbo frames to increase data transfer rates
  • - 16 Gigabit Ethernet ports
  • - 19-inch rackmount kit included
Long product name LevelOne GEU-1621 network switch Gigabit Ethernet (10/100/1000) Gray :
The short editorial description of LevelOne GEU-1621 network switch Gigabit Ethernet (10/100/1000) Gray

16-Port Gigabit Switch
More>>>
LevelOne GEU-1621 network switch Gigabit Ethernet (10/100/1000) Gray:
The official marketing text of LevelOne GEU-1621 network switch Gigabit Ethernet (10/100/1000) Gray as supplied by the manufacturer

The GEU-1621 is equipped with 16 Gigabit ports that lead you to a real Gigabit connections. Users are able to transfer large and high bandwidth-needed files faster, and hence get a real improvement of efficiency.Offers a fast and reliable networkThe store-and-forward architecture filters errors and forwards packets in a non-blocking environment. Flow control ensures the correctness of data transmitting. The IEEE 802.3x and backpressure flow control mechanisms work respectively for full and half duplex modes.Power Saving FeaturesThe GEU-1621 supports IEEE 802.3az Energy Efficient Ethernet to provide power-saving benefits without compromising the performance. The switch automatically enters the sleep mode, if there is no link activity detected, using less energy than idling at full power.Easy Installation and MaintenanceThe switch supports Nway auto-negotiation protocol to detect the networking speed (10/100/1000 Mbps) and the duplex modes (Full/Half) automatically. Auto-MDI/MDI-X function eliminates the effort to use crossover cables. Diagnostic LEDs are provided to get real-time information of the connection status and network.

Short summary description LevelOne GEU-1621 network switch Gigabit Ethernet (10/100/1000) Gray:
This short summary of the LevelOne GEU-1621 network switch Gigabit Ethernet (10/100/1000) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEU-1621, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description LevelOne GEU-1621 network switch Gigabit Ethernet (10/100/1000) Gray:
This is an auto-generated long summary of LevelOne GEU-1621 network switch Gigabit Ethernet (10/100/1000) Gray based on the first three specs of the first five spec groups.

LevelOne GEU-1621. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.3ab, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Rack mounting

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
16
Network
Networking standards *
IEEE 802.3ab, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
10G support *
No
Full duplex
Yes
Half duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
MAC address auto-learning supported
Yes
MAC address auto-aging supported
Yes
Data transmission
Switching capacity *
32 Gbit/s
Forwarding rate
1.488 Mpps
MAC address table *
8000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9000
Design
Rack mounting *
Yes
Product color
Gray
Performance
Built-in processor
Yes
Processor model
Realtek RTL8382L
Flash memory
4 MB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
10.1 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
11" (280 mm)
Depth
7.09" (180 mm)
Height
1.73" (44 mm)
Weight
5.73 lbs (2.6 kg)
Packaging content
Manual
Yes
Rack mount kit
Yes
Packaging data
Package type
Box
Package width
10.2" (258 mm)
Package depth
13.4" (340 mm)
Package height
2.6" (66 mm)
Package weight
3.75 lbs (1.7 kg)
Technical details
Pallet length
31.5" (80 cm)
Pallet width
47.2" (120 cm)
Pallet height (air)
61.2" (155.5 cm)
Logistics data
Quantity per pallet
22 pc(s)
Country of origin
China
Master (outer) case width
13.9" (353 mm)
Master (outer) case length
14" (355 mm)
Master (outer) case height
11" (280 mm)
Harmonized System (HS) code
85176990
Master (outer) case weight
22.9 lbs (10.4 kg)
Quantity per master (outer) case
5 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)